Ultramation, Inc. Two Shaft Thruster (Pneumatic) Model 0AB

Description
The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
Description
The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

Suppliers

Company
Product
Description
Supplier Links
Two Shaft Thruster (Pneumatic) - Model 0AB - Ultramation, Inc.
Waco, TX, USA
Two Shaft Thruster (Pneumatic)
Model 0AB
Two Shaft Thruster (Pneumatic) Model 0AB
The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request.

The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

Supplier's Site

Technical Specifications

  Ultramation, Inc.
Product Category Linear Actuators
Product Number Model 0AB
Product Name Two Shaft Thruster (Pneumatic)
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.0 to 12 inch (0.0 to 305 mm)
Motor Features Home / Limit / Position Switches (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - ES5-12-0100B-TS/42P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 13.23 lbs (6 kg)
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 73.96 lbs (33.54 kg)
Drive Type Lead Screw/ACME Screw
View Details
ASME-TMMA00100151PAS0010 Short Stroke Actuator - TUCANA - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 2.59 lbs (1.17 kg)
View Details