Ultra Energy Inline Filter Holder

Description
The Inline filter holder is suitable for use with card mounted filters of either 25 mm or 40 mm diameter. Features and benefits: Suitable for 25 mm or 40 mm filter cards Filter card can be changed without interfering with the vacuum line Inline filter holder with either 10 mm or 25 mm inlet Full stainless steel construction
Datasheet
Description
The Inline filter holder is suitable for use with card mounted filters of either 25 mm or 40 mm diameter. Features and benefits: Suitable for 25 mm or 40 mm filter cards Filter card can be changed without interfering with the vacuum line Inline filter holder with either 10 mm or 25 mm inlet Full stainless steel construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Filter Holder -  - Ultra Energy
Round Rock, TX, United States
Inline Filter Holder
Inline Filter Holder
The Inline filter holder is suitable for use with card mounted filters of either 25 mm or 40 mm diameter. Features and benefits: Suitable for 25 mm or 40 mm filter cards Filter card can be changed without interfering with the vacuum line Inline filter holder with either 10 mm or 25 mm inlet Full stainless steel construction

The Inline filter holder is suitable for use with card mounted filters of either 25 mm or 40 mm diameter.

Features and benefits:

  • Suitable for 25 mm or 40 mm filter cards
  • Filter card can be changed without interfering with the vacuum line
  • Inline filter holder with either 10 mm or 25 mm inlet
  • Full stainless steel construction
Supplier's Site Datasheet

Technical Specifications

  Ultra Energy
Product Category Filter Housings
Product Name Inline Filter Holder
Type In-line
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Filter Housing - 981 Series - Kaydon Filtration Corporation
Specs
Housing Material Aluminum; Steel; Steel - Stainless
Flow Rate (Liquids) 10.0 to 30.0 GPM (37.88 to 114 L/min)
Port Description 2"NPT 1"NPT
View Details
Plastic Topliner Bag Filter Housing (PTPL) - PSDL-SF-0101-D050-P - Harbory Filtration
Specs
Application / Industry Waste Water; Desalination, Chemicals, Electronic, Agricultural irrigation, Swimming pool
Maximum Pressure 87 psi (61.24 m H2O)
Maximum Temperature 176 F (80 C)
View Details
Closures -  - Thermon, Inc
Thermon, Inc
Specs
Housing Material Steel; Steel - Stainless
Maximum Pressure ? to 150 psi (? to 106 m H2O)
Maximum Temperature ? to 200 F (? to 93.33 C)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Housing Material Steel - Stainless
Flow Full Flow
Filtration Product Chemical; Proteins, Vaccines, Viruses, Antibodies, Oligo Nucleotides, Endotoxins
View Details