Ultra Energy Digital Air Flow Calibrators

Description
Digital air flow calibrators are accurate devices designed for the calibration of all types of air samplers and continuous air monitors. Features: Differential pressure flow sensor Display of flow in CFM, LPM or M3/min. by operator selection Standard accuracy: ±2.0% Full Scale Flow rates displayed are corrected to a factory settable Reference Temperature and Pressure (4 options available) Classical STP 0 °C, 1 Atm Normal T and P 20 °C, 1 Atm Modified Normal T and P 70 °F, 1 Atm Standard ambient T and P 25 °C, 1 Atm Display of barometric pressure in metric or English units Display of temperature in metric or English units Portable battery operated unit is available Certified to UL, CSA and CE electrical safety standards NIST traceable calibration certificate Ambient or reference flow is selectable by the operator Two year warranty
Datasheet
Description
Digital air flow calibrators are accurate devices designed for the calibration of all types of air samplers and continuous air monitors. Features: Differential pressure flow sensor Display of flow in CFM, LPM or M3/min. by operator selection Standard accuracy: ±2.0% Full Scale Flow rates displayed are corrected to a factory settable Reference Temperature and Pressure (4 options available) Classical STP 0 °C, 1 Atm Normal T and P 20 °C, 1 Atm Modified Normal T and P 70 °F, 1 Atm Standard ambient T and P 25 °C, 1 Atm Display of barometric pressure in metric or English units Display of temperature in metric or English units Portable battery operated unit is available Certified to UL, CSA and CE electrical safety standards NIST traceable calibration certificate Ambient or reference flow is selectable by the operator Two year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Air Flow Calibrators -  - Ultra Energy
Round Rock, TX, United States
Digital Air Flow Calibrators
Digital Air Flow Calibrators
Digital air flow calibrators are accurate devices designed for the calibration of all types of air samplers and continuous air monitors. Features: Differential pressure flow sensor Display of flow in CFM, LPM or M3/min. by operator selection Standard accuracy: ±2.0% Full Scale Flow rates displayed are corrected to a factory settable Reference Temperature and Pressure (4 options available) Classical STP 0 °C, 1 Atm Normal T and P 20 °C, 1 Atm Modified Normal T and P 70 °F, 1 Atm Standard ambient T and P 25 °C, 1 Atm Display of barometric pressure in metric or English units Display of temperature in metric or English units Portable battery operated unit is available Certified to UL, CSA and CE electrical safety standards NIST traceable calibration certificate Ambient or reference flow is selectable by the operator Two year warranty

Digital air flow calibrators are accurate devices designed for the calibration of all types of air samplers and continuous air monitors.

Features:

  • Differential pressure flow sensor
  • Display of flow in CFM, LPM or M3/min. by operator selection
  • Standard accuracy: ±2.0% Full Scale
  • Flow rates displayed are corrected to a factory settable
  • Reference Temperature and Pressure (4 options available)
  • Classical STP 0 °C, 1 Atm
  • Normal T and P 20 °C, 1 Atm
  • Modified Normal T and P 70 °F, 1 Atm
  • Standard ambient T and P 25 °C, 1 Atm
  • Display of barometric pressure in metric or English units
  • Display of temperature in metric or English units
  • Portable battery operated unit is available
  • Certified to UL, CSA and CE electrical safety standards
  • NIST traceable calibration certificate
  • Ambient or reference flow is selectable by the operator
  • Two year warranty
Supplier's Site Datasheet

Technical Specifications

  Ultra Energy
Product Category Calibration Instruments
Product Name Digital Air Flow Calibrators
Calibrator Style Portable; Battery Powered
Environmental Properties Flow
User Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
VNA Calibration Kit - N611 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details