Ultra Energy Portable Gaseous Monitor – Tritium 400SBDyC

Description
Only available in the UK The Overhoff 400SDByC is a well established, high performance portable tritium in air survey meter. It offers excellent performance in sensitivity, stability, speed of response and gamma compensation and is particularly suited for low level monitoring in nuclear power stations and processing facilities. The 400 series has a variety of models depending upon application. HTO discrimination is now possible with Model 400SBDγC-HTO. This is achieved by using a desiccant column resulting in measurement of HTO in the presence of other radioactive gases. The 400 AC Model offers all features of the 400SDByC in addition to user ability to disable gamma compensation, inclusion of onboard rechargeable batteries and both manual and automatic calibration. Features: Sensitivity down to 74kBq/m3 Effective gamma compensation, even in substantial non uniform gamma fields Rapid warm up takes place in less than 30 seconds and drift has been eliminated making manual zero adjustments unnecessary
Description
Only available in the UK The Overhoff 400SDByC is a well established, high performance portable tritium in air survey meter. It offers excellent performance in sensitivity, stability, speed of response and gamma compensation and is particularly suited for low level monitoring in nuclear power stations and processing facilities. The 400 series has a variety of models depending upon application. HTO discrimination is now possible with Model 400SBDγC-HTO. This is achieved by using a desiccant column resulting in measurement of HTO in the presence of other radioactive gases. The 400 AC Model offers all features of the 400SDByC in addition to user ability to disable gamma compensation, inclusion of onboard rechargeable batteries and both manual and automatic calibration. Features: Sensitivity down to 74kBq/m3 Effective gamma compensation, even in substantial non uniform gamma fields Rapid warm up takes place in less than 30 seconds and drift has been eliminated making manual zero adjustments unnecessary

Suppliers

Company
Product
Description
Supplier Links
Portable Gaseous Monitor –  Tritium - 400SBDyC - Ultra Energy
Round Rock, TX, United States
Portable Gaseous Monitor – Tritium
400SBDyC
Portable Gaseous Monitor – Tritium 400SBDyC
Only available in the UK The Overhoff 400SDByC is a well established, high performance portable tritium in air survey meter. It offers excellent performance in sensitivity, stability, speed of response and gamma compensation and is particularly suited for low level monitoring in nuclear power stations and processing facilities. The 400 series has a variety of models depending upon application. HTO discrimination is now possible with Model 400SBDγC-HTO. This is achieved by using a desiccant column resulting in measurement of HTO in the presence of other radioactive gases. The 400 AC Model offers all features of the 400SDByC in addition to user ability to disable gamma compensation, inclusion of onboard rechargeable batteries and both manual and automatic calibration. Features: Sensitivity down to 74kBq/m3 Effective gamma compensation, even in substantial non uniform gamma fields Rapid warm up takes place in less than 30 seconds and drift has been eliminated making manual zero adjustments unnecessary

Only available in the UK

The Overhoff 400SDByC is a well established, high performance portable tritium in air survey meter. It offers excellent performance in sensitivity, stability, speed of response and gamma compensation and is particularly suited for low level monitoring in nuclear power stations and processing facilities. The 400 series has a variety of models depending upon application.

HTO discrimination is now possible with Model 400SBDγC-HTO. This is achieved by using a desiccant column resulting in measurement of HTO in the presence of other radioactive gases.

The 400 AC Model offers all features of the 400SDByC in addition to user ability to disable gamma compensation, inclusion of onboard rechargeable batteries and both manual and automatic calibration.

Features:

  • Sensitivity down to 74kBq/m3
  • Effective gamma compensation, even in substantial non uniform gamma fields
  • Rapid warm up takes place in less than 30 seconds and drift has been eliminated making manual zero adjustments unnecessary
Supplier's Site

Technical Specifications

  Ultra Energy
Product Category Gas Instruments
Product Number 400SBDyC
Product Name Portable Gaseous Monitor – Tritium
Application Ambient Air Monitoring
Gas Types (Tritium - Sensitivity down to 74kBq/m3)
Display Digital
Features Audible or Visual Alarms
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Dioxide Monitor-Controller - CO2-EN Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Air Quality Monitors - 2362654 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details