Ultra Energy 2E36 – 1300nm Single Mode

Description
Fiber Optic Module: 2E36 – 1300nm Single Mode, Optical Interface Modules (OIMs)
Datasheet
Description
Fiber Optic Module: 2E36 – 1300nm Single Mode, Optical Interface Modules (OIMs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2E36 – 1300nm Single Mode -  - Ultra Energy
Round Rock, TX, United States
2E36 – 1300nm Single Mode
2E36 – 1300nm Single Mode
Fiber Optic Module: 2E36 – 1300nm Single Mode, Optical Interface Modules (OIMs)

Fiber Optic Module: 2E36 – 1300nm Single Mode, Optical Interface Modules (OIMs)

Supplier's Site Datasheet

Technical Specifications

  Ultra Energy
Product Category Fiber Optic Transmitters
Product Name 2E36 – 1300nm Single Mode
Cable Type Single mode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458685 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
2T14 – FOT, ANALOG DATA LINK, ST, 850NM, MM, 4-20MA -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Wavelength 850 nm (8500 Å)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details