Ultra Energy 2E06 – 850nm Multi-mode

Description
Fiber Optic Module: 2E06 – 850nm Multi-mode, Optical Interface Modules (OIMs)
Datasheet
Description
Fiber Optic Module: 2E06 – 850nm Multi-mode, Optical Interface Modules (OIMs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2E06 – 850nm Multi-mode -  - Ultra Energy
Round Rock, TX, United States
2E06 – 850nm Multi-mode
2E06 – 850nm Multi-mode
Fiber Optic Module: 2E06 – 850nm Multi-mode, Optical Interface Modules (OIMs)

Fiber Optic Module: 2E06 – 850nm Multi-mode, Optical Interface Modules (OIMs)

Supplier's Site Datasheet

Technical Specifications

  Ultra Energy
Product Category Fiber Optic Transmitters
Product Name 2E06 – 850nm Multi-mode
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details