Ultimate Support Systems, Inc. Jamstands Series Rolling Rack; Cabinet Type Ultimate Support JS-SRR100

Description
Jamstands Series Rolling Rack; Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:-; External Height - Imperial:45"; External Width - Imperial:22"; External Depth - Imperial:21.5"; Enclosure Material:Steel
Description
Jamstands Series Rolling Rack; Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:-; External Height - Imperial:45"; External Width - Imperial:22"; External Depth - Imperial:21.5"; Enclosure Material:Steel

Suppliers

Company
Product
Description
Supplier Links
Jamstands Series Rolling Rack; Cabinet Type Ultimate Support - 26W1359 - Newark, An Avnet Company
Chicago, IL, United States
Jamstands Series Rolling Rack; Cabinet Type Ultimate Support
26W1359
Jamstands Series Rolling Rack; Cabinet Type Ultimate Support 26W1359
Jamstands Series Rolling Rack; Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:-; External Height - Imperial:45"; External Width - Imperial:22"; External Depth - Imperial:21.5"; Enclosure Material:Steel

Jamstands Series Rolling Rack; Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:-; External Height - Imperial:45"; External Width - Imperial:22"; External Depth - Imperial:21.5"; Enclosure Material:Steel

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 26W1359
Product Name Jamstands Series Rolling Rack; Cabinet Type Ultimate Support
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Mobile drawer cabinets - R5BJG-3001 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details