Ultimaker 3D Printer Filament, 2.85Mm, White; Diameter Ultimaker 200551

Description
3D PRINTER FILAMENT, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:-; Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:-; Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, White; Diameter Ultimaker - 61AC5620 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, White; Diameter Ultimaker
61AC5620
3D Printer Filament, 2.85Mm, White; Diameter Ultimaker 61AC5620
3D PRINTER FILAMENT, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:-; Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:-; Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
3D Printer Filament, 2.85Mm, White; Diameter Ultimaker - 97AC8046 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, White; Diameter Ultimaker
97AC8046
3D Printer Filament, 2.85Mm, White; Diameter Ultimaker 97AC8046
3D PRINTER FILAMENT, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:-; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:-; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fibers and Filaments
Product Number 61AC5620
Product Name 3D Printer Filament, 2.85Mm, White; Diameter Ultimaker
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic PEEK - VICTREX AM™ 200 PAEK Filament - Victrex PLC
Specs
Material Synthetic
Applications 3D Printing
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
WHITE SPARK™ Welding Blanket - WB WS Series - Steel Guard Safety Corp.
Specs
Type Fibers or Monofilaments
Material Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
Applications Fire; Fabrication
View Details