Ultimaker 3D Printer Filament, Tpu, 2.9Mm, Red; Diameter Ultimaker 1731

Description
3D PRINTER FILAMENT, TPU, 2.9MM, RED; Diameter:2.9mm; Filament Colour:Red; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, TPU, 2.9MM, RED; Diameter:2.9mm; Filament Colour:Red; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Tpu, 2.9Mm, Red; Diameter Ultimaker - 97AC8043 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Tpu, 2.9Mm, Red; Diameter Ultimaker
97AC8043
3D Printer Filament, Tpu, 2.9Mm, Red; Diameter Ultimaker 97AC8043
3D PRINTER FILAMENT, TPU, 2.9MM, RED; Diameter:2.9mm; Filament Colour:Red; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

3D PRINTER FILAMENT, TPU, 2.9MM, RED; Diameter:2.9mm; Filament Colour:Red; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
3D Printer Filament, 2.9Mm, Tpu, Red; Diameter Ultimaker - 45AC2855 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.9Mm, Tpu, Red; Diameter Ultimaker
45AC2855
3D Printer Filament, 2.9Mm, Tpu, Red; Diameter Ultimaker 45AC2855
3D PRINTER FILAMENT, 2.9MM, TPU, RED; Diameter:2.9mm; Filament Colour:Red; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.9MM, TPU, RED; Diameter:2.9mm; Filament Colour:Red; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles Specialty Fibers, Fabrics, and Textiles
Product Number 97AC8043 45AC2855
Product Name 3D Printer Filament, Tpu, 2.9Mm, Red; Diameter Ultimaker 3D Printer Filament, 2.9Mm, Tpu, Red; Diameter Ultimaker
Type Fiber / Filament Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 4915063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details