Ultimaker 3D Printer Filament, Pc, 2.85Mm, White; Diameter Ultimaker 1642

Description
3D PRINTER FILAMENT, PC, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:Polycarbona te; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, PC, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:Polycarbona te; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pc, 2.85Mm, White; Diameter Ultimaker - 97AC8037 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pc, 2.85Mm, White; Diameter Ultimaker
97AC8037
3D Printer Filament, Pc, 2.85Mm, White; Diameter Ultimaker 97AC8037
3D PRINTER FILAMENT, PC, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:Polycarbona te; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

3D PRINTER FILAMENT, PC, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:Polycarbonate; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 97AC8037
Product Name 3D Printer Filament, Pc, 2.85Mm, White; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 1970124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 458.6 lbs (208 kg)
View Details