Ultimaker Filament, Pla Green 750G; Diameter Ultimaker 1608

Description
FILAMENT, PLA - GREEN - 750G; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Series RoHS Compliant: Yes
Description
FILAMENT, PLA - GREEN - 750G; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filament, Pla Green 750G; Diameter Ultimaker - 97AC8010 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Pla Green 750G; Diameter Ultimaker
97AC8010
Filament, Pla Green 750G; Diameter Ultimaker 97AC8010
FILAMENT, PLA - GREEN - 750G; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Series RoHS Compliant: Yes

FILAMENT, PLA - GREEN - 750G; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 97AC8010
Product Name Filament, Pla Green 750G; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details