UL Standards & Engagement Norme sur les extincteurs à eau ULC 507

Description
1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and blowers that exhaust air to the outside of a building structure, such as in-line, wall insert and ceiling insert fans; d) Dryer type fans used for drying carpets or floors; e) Commercial display blowers; f) Evaporative coolers; g) Evaporative cooler replacement pumps; h) Air-filtering appliances; i) Component fans; j) Low voltage component fans; k) Residential cooking area fans, such as rangehoods and downdrafts; l) Hand dryers without heater; and m) Recirculating and blending units except as noted in 2(h). These products are rated 600 volts or less and are intended to be employed in accordance with the National Electrical Code, ANSI/NFPA 70. 1.2 These requirements do not cover: a) Air heaters incorporating fans, heating-ventilating units, or blowers comprising components of such equipment as furnaces, mechanical-refrigera tion equipment, or air conditioners; b) Fusible links, and the like, provided to disconnect a fan or close shutters in the event of fire; c) Fans for use in cooking areas when the fan is intended for other than household use; d) Fans intended to be used in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70; e) Fans intended to be installed over solvents or chemically flammable liquids or vapors; f) Fans located in chemically corrosive environments; g) Humidifiers; h) Fans intended to move heated or conditioned air; i) Heated hand dryers; j) Ionizers, products with ionization features, or electrostatic air cleaners; k) Household or commercial blowers or inflators intended for use with inflatable bouncing toys or similar children's products. l) Microwaves, ventilating or otherwise; m) Ducted or non-ducted heat recovery ventilators; n) Deodorizers and air fresheners.
Request a Quote
Description
1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and blowers that exhaust air to the outside of a building structure, such as in-line, wall insert and ceiling insert fans; d) Dryer type fans used for drying carpets or floors; e) Commercial display blowers; f) Evaporative coolers; g) Evaporative cooler replacement pumps; h) Air-filtering appliances; i) Component fans; j) Low voltage component fans; k) Residential cooking area fans, such as rangehoods and downdrafts; l) Hand dryers without heater; and m) Recirculating and blending units except as noted in 2(h). These products are rated 600 volts or less and are intended to be employed in accordance with the National Electrical Code, ANSI/NFPA 70. 1.2 These requirements do not cover: a) Air heaters incorporating fans, heating-ventilating units, or blowers comprising components of such equipment as furnaces, mechanical-refrigera tion equipment, or air conditioners; b) Fusible links, and the like, provided to disconnect a fan or close shutters in the event of fire; c) Fans for use in cooking areas when the fan is intended for other than household use; d) Fans intended to be used in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70; e) Fans intended to be installed over solvents or chemically flammable liquids or vapors; f) Fans located in chemically corrosive environments; g) Humidifiers; h) Fans intended to move heated or conditioned air; i) Heated hand dryers; j) Ionizers, products with ionization features, or electrostatic air cleaners; k) Household or commercial blowers or inflators intended for use with inflatable bouncing toys or similar children's products. l) Microwaves, ventilating or otherwise; m) Ducted or non-ducted heat recovery ventilators; n) Deodorizers and air fresheners.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norme sur les extincteurs à eau - ULC 507 - UL Standards & Engagement
Evanston, IL, United States
Norme sur les extincteurs à eau
ULC 507
Norme sur les extincteurs à eau ULC 507
1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and blowers that exhaust air to the outside of a building structure, such as in-line, wall insert and ceiling insert fans; d) Dryer type fans used for drying carpets or floors; e) Commercial display blowers; f) Evaporative coolers; g) Evaporative cooler replacement pumps; h) Air-filtering appliances; i) Component fans; j) Low voltage component fans; k) Residential cooking area fans, such as rangehoods and downdrafts; l) Hand dryers without heater; and m) Recirculating and blending units except as noted in 2(h). These products are rated 600 volts or less and are intended to be employed in accordance with the National Electrical Code, ANSI/NFPA 70. 1.2 These requirements do not cover: a) Air heaters incorporating fans, heating-ventilating units, or blowers comprising components of such equipment as furnaces, mechanical-refrigera tion equipment, or air conditioners; b) Fusible links, and the like, provided to disconnect a fan or close shutters in the event of fire; c) Fans for use in cooking areas when the fan is intended for other than household use; d) Fans intended to be used in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70; e) Fans intended to be installed over solvents or chemically flammable liquids or vapors; f) Fans located in chemically corrosive environments; g) Humidifiers; h) Fans intended to move heated or conditioned air; i) Heated hand dryers; j) Ionizers, products with ionization features, or electrostatic air cleaners; k) Household or commercial blowers or inflators intended for use with inflatable bouncing toys or similar children's products. l) Microwaves, ventilating or otherwise; m) Ducted or non-ducted heat recovery ventilators; n) Deodorizers and air fresheners.

1.1 These requirements cover:

  1. a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans;
  2. b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans;
  3. c) Ducted fans and blowers that exhaust air to the outside of a building structure, such as in-line, wall insert and ceiling insert fans;
  4. d) Dryer type fans used for drying carpets or floors;
  5. e) Commercial display blowers;
  6. f) Evaporative coolers;
  7. g) Evaporative cooler replacement pumps;
  8. h) Air-filtering appliances;
  9. i) Component fans;
  10. j) Low voltage component fans;
  11. k) Residential cooking area fans, such as rangehoods and downdrafts;
  12. l) Hand dryers without heater; and
  13. m) Recirculating and blending units except as noted in 2(h).

These products are rated 600 volts or less and are intended to be employed in accordance with the National Electrical Code, ANSI/NFPA 70.

1.2 These requirements do not cover:

  1. a) Air heaters incorporating fans, heating-ventilating units, or blowers comprising components of such equipment as furnaces, mechanical-refrigeration equipment, or air conditioners;
  2. b) Fusible links, and the like, provided to disconnect a fan or close shutters in the event of fire;
  3. c) Fans for use in cooking areas when the fan is intended for other than household use;
  4. d) Fans intended to be used in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70;
  5. e) Fans intended to be installed over solvents or chemically flammable liquids or vapors;
  6. f) Fans located in chemically corrosive environments;
  7. g) Humidifiers;
  8. h) Fans intended to move heated or conditioned air;
  9. i) Heated hand dryers;
  10. j) Ionizers, products with ionization features, or electrostatic air cleaners;
  11. k) Household or commercial blowers or inflators intended for use with inflatable bouncing toys or similar children's products.
  12. l) Microwaves, ventilating or otherwise;
  13. m) Ducted or non-ducted heat recovery ventilators;
  14. n) Deodorizers and air fresheners.
Supplier's Site
Norme sur les extincteurs à eau - ULC 507 - UL Standards & Engagement
Evanston, IL, United States
Norme sur les extincteurs à eau
ULC 507
Norme sur les extincteurs à eau ULC 507
1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and blowers that exhaust air to the outside of a building structure, such as in-line, wall insert and ceiling insert fans; d) Dryer type fans used for drying carpets or floors; e) Commercial display blowers; f) Evaporative coolers; g) Evaporative cooler replacement pumps; h) Air-filtering appliances; i) Component fans; j) Low voltage component fans; k) Residential cooking area fans, such as rangehoods and downdrafts; l) Hand dryers without heater; and m) Recirculating and blending units except as noted in 2(h). These products are rated 600 volts or less and are intended to be employed in accordance with the National Electrical Code, ANSI/NFPA 70. 1.2 These requirements do not cover: a) Air heaters incorporating fans, heating-ventilating units, or blowers comprising components of such equipment as furnaces, mechanical-refrigera tion equipment, or air conditioners; b) Fusible links, and the like, provided to disconnect a fan or close shutters in the event of fire; c) Fans for use in cooking areas when the fan is intended for other than household use; d) Fans intended to be used in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70; e) Fans intended to be installed over solvents or chemically flammable liquids or vapors; f) Fans located in chemically corrosive environments; g) Humidifiers; h) Fans intended to move heated or conditioned air; i) Heated hand dryers; j) Ionizers, products with ionization features, or electrostatic air cleaners; k) Household or commercial blowers or inflators intended for use with inflatable bouncing toys or similar children's products. l) Microwaves, ventilating or otherwise; m) Ducted or non-ducted heat recovery ventilators; n) Deodorizers and air fresheners.

1.1 These requirements cover:

  1. a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans;
  2. b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans;
  3. c) Ducted fans and blowers that exhaust air to the outside of a building structure, such as in-line, wall insert and ceiling insert fans;
  4. d) Dryer type fans used for drying carpets or floors;
  5. e) Commercial display blowers;
  6. f) Evaporative coolers;
  7. g) Evaporative cooler replacement pumps;
  8. h) Air-filtering appliances;
  9. i) Component fans;
  10. j) Low voltage component fans;
  11. k) Residential cooking area fans, such as rangehoods and downdrafts;
  12. l) Hand dryers without heater; and
  13. m) Recirculating and blending units except as noted in 2(h).

These products are rated 600 volts or less and are intended to be employed in accordance with the National Electrical Code, ANSI/NFPA 70.

1.2 These requirements do not cover:

  1. a) Air heaters incorporating fans, heating-ventilating units, or blowers comprising components of such equipment as furnaces, mechanical-refrigeration equipment, or air conditioners;
  2. b) Fusible links, and the like, provided to disconnect a fan or close shutters in the event of fire;
  3. c) Fans for use in cooking areas when the fan is intended for other than household use;
  4. d) Fans intended to be used in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70;
  5. e) Fans intended to be installed over solvents or chemically flammable liquids or vapors;
  6. f) Fans located in chemically corrosive environments;
  7. g) Humidifiers;
  8. h) Fans intended to move heated or conditioned air;
  9. i) Heated hand dryers;
  10. j) Ionizers, products with ionization features, or electrostatic air cleaners;
  11. k) Household or commercial blowers or inflators intended for use with inflatable bouncing toys or similar children's products.
  12. l) Microwaves, ventilating or otherwise;
  13. m) Ducted or non-ducted heat recovery ventilators;
  14. n) Deodorizers and air fresheners.
Supplier's Site
Standard for Water Fire Extinguishers - ULC 507 - UL Standards & Engagement
Evanston, IL, United States
Standard for Water Fire Extinguishers
ULC 507
Standard for Water Fire Extinguishers ULC 507
1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and blowers that exhaust air to the outside of a building structure, such as in-line, wall insert and ceiling insert fans; d) Dryer type fans used for drying carpets or floors; e) Commercial display blowers; f) Evaporative coolers; g) Evaporative cooler replacement pumps; h) Air-filtering appliances; i) Component fans; j) Low voltage component fans; k) Residential cooking area fans, such as rangehoods and downdrafts; l) Hand dryers without heater; and m) Recirculating and blending units except as noted in 2(h). These products are rated 600 volts or less and are intended to be employed in accordance with the National Electrical Code, ANSI/NFPA 70. 1.2 These requirements do not cover: a) Air heaters incorporating fans, heating-ventilating units, or blowers comprising components of such equipment as furnaces, mechanical-refrigera tion equipment, or air conditioners; b) Fusible links, and the like, provided to disconnect a fan or close shutters in the event of fire; c) Fans for use in cooking areas when the fan is intended for other than household use; d) Fans intended to be used in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70; e) Fans intended to be installed over solvents or chemically flammable liquids or vapors; f) Fans located in chemically corrosive environments; g) Humidifiers; h) Fans intended to move heated or conditioned air; i) Heated hand dryers; j) Ionizers, products with ionization features, or electrostatic air cleaners; k) Household or commercial blowers or inflators intended for use with inflatable bouncing toys or similar children's products. l) Microwaves, ventilating or otherwise; m) Ducted or non-ducted heat recovery ventilators; n) Deodorizers and air fresheners.

1.1 These requirements cover:

  1. a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans;
  2. b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans;
  3. c) Ducted fans and blowers that exhaust air to the outside of a building structure, such as in-line, wall insert and ceiling insert fans;
  4. d) Dryer type fans used for drying carpets or floors;
  5. e) Commercial display blowers;
  6. f) Evaporative coolers;
  7. g) Evaporative cooler replacement pumps;
  8. h) Air-filtering appliances;
  9. i) Component fans;
  10. j) Low voltage component fans;
  11. k) Residential cooking area fans, such as rangehoods and downdrafts;
  12. l) Hand dryers without heater; and
  13. m) Recirculating and blending units except as noted in 2(h).

These products are rated 600 volts or less and are intended to be employed in accordance with the National Electrical Code, ANSI/NFPA 70.

1.2 These requirements do not cover:

  1. a) Air heaters incorporating fans, heating-ventilating units, or blowers comprising components of such equipment as furnaces, mechanical-refrigeration equipment, or air conditioners;
  2. b) Fusible links, and the like, provided to disconnect a fan or close shutters in the event of fire;
  3. c) Fans for use in cooking areas when the fan is intended for other than household use;
  4. d) Fans intended to be used in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70;
  5. e) Fans intended to be installed over solvents or chemically flammable liquids or vapors;
  6. f) Fans located in chemically corrosive environments;
  7. g) Humidifiers;
  8. h) Fans intended to move heated or conditioned air;
  9. i) Heated hand dryers;
  10. j) Ionizers, products with ionization features, or electrostatic air cleaners;
  11. k) Household or commercial blowers or inflators intended for use with inflatable bouncing toys or similar children's products.
  12. l) Microwaves, ventilating or otherwise;
  13. m) Ducted or non-ducted heat recovery ventilators;
  14. n) Deodorizers and air fresheners.
Supplier's Site
Standard for Water Fire Extinguishers - ULC 507 - UL Standards & Engagement
Evanston, IL, United States
Standard for Water Fire Extinguishers
ULC 507
Standard for Water Fire Extinguishers ULC 507
1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and blowers that exhaust air to the outside of a building structure, such as in-line, wall insert and ceiling insert fans; d) Dryer type fans used for drying carpets or floors; e) Commercial display blowers; f) Evaporative coolers; g) Evaporative cooler replacement pumps; h) Air-filtering appliances; i) Component fans; j) Low voltage component fans; k) Residential cooking area fans, such as rangehoods and downdrafts; l) Hand dryers without heater; and m) Recirculating and blending units except as noted in 2(h). These products are rated 600 volts or less and are intended to be employed in accordance with the National Electrical Code, ANSI/NFPA 70. 1.2 These requirements do not cover: a) Air heaters incorporating fans, heating-ventilating units, or blowers comprising components of such equipment as furnaces, mechanical-refrigera tion equipment, or air conditioners; b) Fusible links, and the like, provided to disconnect a fan or close shutters in the event of fire; c) Fans for use in cooking areas when the fan is intended for other than household use; d) Fans intended to be used in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70; e) Fans intended to be installed over solvents or chemically flammable liquids or vapors; f) Fans located in chemically corrosive environments; g) Humidifiers; h) Fans intended to move heated or conditioned air; i) Heated hand dryers; j) Ionizers, products with ionization features, or electrostatic air cleaners; k) Household or commercial blowers or inflators intended for use with inflatable bouncing toys or similar children's products. l) Microwaves, ventilating or otherwise; m) Ducted or non-ducted heat recovery ventilators; n) Deodorizers and air fresheners.

1.1 These requirements cover:

  1. a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans;
  2. b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans;
  3. c) Ducted fans and blowers that exhaust air to the outside of a building structure, such as in-line, wall insert and ceiling insert fans;
  4. d) Dryer type fans used for drying carpets or floors;
  5. e) Commercial display blowers;
  6. f) Evaporative coolers;
  7. g) Evaporative cooler replacement pumps;
  8. h) Air-filtering appliances;
  9. i) Component fans;
  10. j) Low voltage component fans;
  11. k) Residential cooking area fans, such as rangehoods and downdrafts;
  12. l) Hand dryers without heater; and
  13. m) Recirculating and blending units except as noted in 2(h).

These products are rated 600 volts or less and are intended to be employed in accordance with the National Electrical Code, ANSI/NFPA 70.

1.2 These requirements do not cover:

  1. a) Air heaters incorporating fans, heating-ventilating units, or blowers comprising components of such equipment as furnaces, mechanical-refrigeration equipment, or air conditioners;
  2. b) Fusible links, and the like, provided to disconnect a fan or close shutters in the event of fire;
  3. c) Fans for use in cooking areas when the fan is intended for other than household use;
  4. d) Fans intended to be used in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70;
  5. e) Fans intended to be installed over solvents or chemically flammable liquids or vapors;
  6. f) Fans located in chemically corrosive environments;
  7. g) Humidifiers;
  8. h) Fans intended to move heated or conditioned air;
  9. i) Heated hand dryers;
  10. j) Ionizers, products with ionization features, or electrostatic air cleaners;
  11. k) Household or commercial blowers or inflators intended for use with inflatable bouncing toys or similar children's products.
  12. l) Microwaves, ventilating or otherwise;
  13. m) Ducted or non-ducted heat recovery ventilators;
  14. n) Deodorizers and air fresheners.
Supplier's Site

Technical Specifications

  UL Standards & Engagement
Product Category Standards and Technical Documents
Product Number ULC 507
Product Name Norme sur les extincteurs à eau
Unlock Full Specs
to access all available technical data

Similar Products