1.1 These requirements cover 60 - 250°C (140 - 482°F) single- and multiple-conductor cables for use as fixed wiring within buildings (some are also marked for direct burial) principally for power-limited fire-alarm circuits as described in Article 760 and other applicable parts of the National Electrical Code (NEC). Cables covered by these requirements are:
a) Type FPLP (plenum cable),
b) Type FPLR (riser cable), and
c) Type FPL (cable for other than plenum and riser uses in general and in trays).
1.2 The cables covered in these requirements are rated for 300 volts but are not so marked. See 1(h).
1.3 A cable that contains one or more electromagnetic shields may be surface marked or have a marker tape to indicate that it is "shielded". A cable that contains one or more optical-fiber members has "-OF" supplementing the type letters and is marked in accordance with 1(d). A cable may consist of or contain one or more coaxial members.
1.4 The overall jacket on a cable that has "sun res" or "sunlight resistant" in a surface marking or on a marker tape complies with a 720-h sunlight-resistance test.
1.5 A cable that has "dir bur", "direct burial", or "for direct burial" in a surface marking or on a marker tape complies with a 1000-lbf crushing test. Direct-burial cable with wire armor, a metal braid, interlocked metal armor, or a smooth or corrugated metal sheath has a jacket over the metal covering.
1.6 Smoke and fire considerations are as follows for the cables covered in these requirements:
a) TYPE FPLP CABLE - Cable that is intended for installation in accordance with section 760-154(A) of the National Electrical Code (ANSI/NFPA 70) in a duct, plenum, or other space used to transport environmental air without the cable being enclosed in a raceway in that space is to be tested for smoke and flame characteristics in accordance with the National Fire Protection Association Standard Method of Test for Flame Travel and Smoke of Wires and Cables for Use in Air-Handling Spaces, ANSI/NFPA 262. A cable that complies exhibits a maximum flame-propagation distance that is not greater than 5 ft, 0 inch or 152 cm, a peak optical density of smoke produced of 0.50 or less (32 percent light transmission), and an average optical density of smoke produced of 0.15 or less.
b) TYPE FPLR CABLE - Cable that is intended for use in vertical runs in a shaft, or for installations in which the cable penetrates more than one floor, as specified in section 760-154(B) of the National Electrical Code ANSI/NFPA 70. This cable is to be tested for flame-propagation characteristics in accordance with the Standard Test for Flame Propagation Height of Electrical and Optical-Fiber Cables Installed Vertically in Shafts, UL 1666. A cable that complies has a flame-propagation height less than 12 ft, 0 inch or 366 cm and temperatures are 850.0°F (454.4°C) or less at a height of 12 ft, 0 inch or 366 cm.
c) TYPE FPL CABLE - Type FPL cable complies with a 70,000 Btu/h (20.5 kW) vertical-tray flame test. The cable manufacturer chooses one of the following tests:
1) THE UL TEST REFERENCED IN 1 - This paragraph applies the test method described as the UL Flame Exposure (smoke measurements are not applicable) in the Standard Vertical-Tray Fire-Propagation and Smoke-Release Test for Electrical and Optical-Fiber Cables, UL 1685, to cable that is surface marked or designated by a marker tape as "FPL". A cable of a given construction shall not exhibit char that reaches the upper end of any specimen (a maximum of 8 ft, 0 inch or 244 cm).
2) THE FT4/IEEE 1202 TEST REFERENCED IN 1 - This paragraph applies the test method described as the FT4/IEEE 1202 Type of Flame Exposure (smoke measurements are not applicable) in the Standard Vertical-Tray Fire-Propagation and Smoke-Release Test for Electrical and Optical-Fiber Cables, UL 1685. This test differs from the UL tests in loading (more cables are used, with small cables bundled, and the spacing between cables or bundles is limited), burner angle, and failure criterion. For compliance, this test damages less than 150 cm (59 inches) of cable. A cable that complies either is not marked or it bears the designation "FT4/IEEE 1202" or "FT4" legible on or through the outer surface or on a marker tape [see marking in 1(i)].
d) Deleted
1.7 Deleted
1.8 Deleted
1.9 These requirements do not cover cables that contain conductors for electric-light, power, or Class 1 circuits. These requirements do not cover cables for Class 3 or Class 2 power-limited circuits (see the Standard for Power-Limited Circuit Cables, UL 13), communications cables (see the Standard for Communications Cables, UL 444), or cables for non-power-limited fire-alarm circuits (NPLF types).
1.10 These requirements do not cover the optical or other performance of any optical-fiber member or group of such members. See 3.
1.1 These requirements cover 60 - 250°C (140 - 482°F) single- and multiple-conductor cables for use as fixed wiring within buildings (some are also marked for direct burial) principally for power-limited fire-alarm circuits as described in Article 760 and other applicable parts of the National Electrical Code (NEC). Cables covered by these requirements are:
- a) Type FPLP (plenum cable),
- b) Type FPLR (riser cable), and
- c) Type FPL (cable for other than plenum and riser uses in general and in trays).
1.2 The cables covered in these requirements are rated for 300 volts but are not so marked. See 1(h).
1.3 A cable that contains one or more electromagnetic shields may be surface marked or have a marker tape to indicate that it is "shielded". A cable that contains one or more optical-fiber members has "-OF" supplementing the type letters and is marked in accordance with 1(d). A cable may consist of or contain one or more coaxial members.
1.4 The overall jacket on a cable that has "sun res" or "sunlight resistant" in a surface marking or on a marker tape complies with a 720-h sunlight-resistance test.
1.5 A cable that has "dir bur", "direct burial", or "for direct burial" in a surface marking or on a marker tape complies with a 1000-lbf crushing test. Direct-burial cable with wire armor, a metal braid, interlocked metal armor, or a smooth or corrugated metal sheath has a jacket over the metal covering.
1.6 Smoke and fire considerations are as follows for the cables covered in these requirements:
- a) TYPE FPLP CABLE - Cable that is intended for installation in accordance with section 760-154(A) of the National Electrical Code (ANSI/NFPA 70) in a duct, plenum, or other space used to transport environmental air without the cable being enclosed in a raceway in that space is to be tested for smoke and flame characteristics in accordance with the National Fire Protection Association Standard Method of Test for Flame Travel and Smoke of Wires and Cables for Use in Air-Handling Spaces, ANSI/NFPA 262. A cable that complies exhibits a maximum flame-propagation distance that is not greater than 5 ft, 0 inch or 152 cm, a peak optical density of smoke produced of 0.50 or less (32 percent light transmission), and an average optical density of smoke produced of 0.15 or less.
- b) TYPE FPLR CABLE - Cable that is intended for use in vertical runs in a shaft, or for installations in which the cable penetrates more than one floor, as specified in section 760-154(B) of the National Electrical Code ANSI/NFPA 70. This cable is to be tested for flame-propagation characteristics in accordance with the Standard Test for Flame Propagation Height of Electrical and Optical-Fiber Cables Installed Vertically in Shafts, UL 1666. A cable that complies has a flame-propagation height less than 12 ft, 0 inch or 366 cm and temperatures are 850.0°F (454.4°C) or less at a height of 12 ft, 0 inch or 366 cm.
- c) TYPE FPL CABLE - Type FPL cable complies with a 70,000 Btu/h (20.5 kW) vertical-tray flame test. The cable manufacturer chooses one of the following tests:
- 1) THE UL TEST REFERENCED IN 1 - This paragraph applies the test method described as the UL Flame Exposure (smoke measurements are not applicable) in the Standard Vertical-Tray Fire-Propagation and Smoke-Release Test for Electrical and Optical-Fiber Cables, UL 1685, to cable that is surface marked or designated by a marker tape as "FPL". A cable of a given construction shall not exhibit char that reaches the upper end of any specimen (a maximum of 8 ft, 0 inch or 244 cm).
- 2) THE FT4/IEEE 1202 TEST REFERENCED IN 1 - This paragraph applies the test method described as the FT4/IEEE 1202 Type of Flame Exposure (smoke measurements are not applicable) in the Standard Vertical-Tray Fire-Propagation and Smoke-Release Test for Electrical and Optical-Fiber Cables, UL 1685. This test differs from the UL tests in loading (more cables are used, with small cables bundled, and the spacing between cables or bundles is limited), burner angle, and failure criterion. For compliance, this test damages less than 150 cm (59 inches) of cable. A cable that complies either is not marked or it bears the designation "FT4/IEEE 1202" or "FT4" legible on or through the outer surface or on a marker tape [see marking in 1(i)].
- d) Deleted
1.7 Deleted
1.8 Deleted
1.9 These requirements do not cover cables that contain conductors for electric-light, power, or Class 1 circuits. These requirements do not cover cables for Class 3 or Class 2 power-limited circuits (see the Standard for Power-Limited Circuit Cables, UL 13), communications cables (see the Standard for Communications Cables, UL 444), or cables for non-power-limited fire-alarm circuits (NPLF types).
1.10 These requirements do not cover the optical or other performance of any optical-fiber member or group of such members. See 3.