1.1 These requirements cover hose nozzle valves that are intended to be used for the control of motor fuels as indicated in 2. They are of the type used in motor fuel dispensing equipment. Hose nozzle valves covered by this standard are for use with motor fuels which are handled at temperatures within the range of minus 29°C (minus 20°F) to 52°C (125°F) and an operating pressure of minimum 50 psi (350 kPa).
1.2 Hose nozzle valves covered by these requirements are intended for use with one or more of the following as applicable:
1.3 These requirements cover hose nozzle valves of the manually operated and automatic pressure operated type. When they form a part of an assembly which provides for additional functions or service, the requirements are outside the scope of these requirements.
1.4 When they form a part of an assembly which provides for additional functions or service, the requirements are outside the scope of these requirements.
1.5 These requirements do not cover the following:
1.6 This standard does not cover hose nozzle valves for use with gasoline or gasoline/ethanol blends which are covered under the Standard for Hose Nozzle Valves for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 2586A.
1.7 This standard does not cover hose nozzle valves for use with liquefied petroleum gas (LP-Gas), which are covered under the Standard for Flow Control Valves for Anhydrous Ammonia and LP-Gas, UL 125.
1.8 Requirements for the installation and use of these dispensing devices are included in the Code for Motor Fuel Dispensing Facilities and Repair Garages, ANSI/NFPA 30A.
1.1 These requirements cover hose nozzle valves that are intended to be used for the control of motor fuels as indicated in 2. They are of the type used in motor fuel dispensing equipment. Hose nozzle valves covered by this standard are for use with motor fuels which are handled at temperatures within the range of minus 29°C (minus 20°F) to 52°C (125°F) and an operating pressure of minimum 50 psi (350 kPa).
1.2 Hose nozzle valves covered by these requirements are intended for use with one or more of the following as applicable:
1.3 These requirements cover hose nozzle valves of the manually operated and automatic pressure operated type. When they form a part of an assembly which provides for additional functions or service, the requirements are outside the scope of these requirements.
1.4 When they form a part of an assembly which provides for additional functions or service, the requirements are outside the scope of these requirements.
1.5 These requirements do not cover the following:
1.6 This standard does not cover hose nozzle valves for use with gasoline or gasoline/ethanol blends which are covered under the Standard for Hose Nozzle Valves for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 2586A.
1.7 This standard does not cover hose nozzle valves for use with liquefied petroleum gas (LP-Gas), which are covered under the Standard for Flow Control Valves for Anhydrous Ammonia and LP-Gas, UL 125.
1.8 Requirements for the installation and use of these dispensing devices are included in the Code for Motor Fuel Dispensing Facilities and Repair Garages, ANSI/NFPA 30A.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ULC 2586B |
| Product Name | Pistolets pour carburant diesel, carburant biodiesel, mélanges diesel/biodiesel avec concentration nominale de biodiesel allant jusqu'à 20 % (B20), kérosène et mazout |