Alarm Valves for Fire-Protection Service
UL 193
1.1 These requirements cover alarm valves for use in automatic wet-pipe sprinkler systems for fire-protection service. Alarm valves covered by these requirements are of either the variable- or constant-pressure type and are of the swing-check pattern. Ordinarily, variable-pressure alarm valves are acceptable for constant-pressure service without alteration; however, in some designs, that part of the device having to do with the delaying of alarms may be omitted.
1.2 Alarm valves covered by these requirements include the sizes 1 - 12 inches, inclusive.
1.3 Alarm valves covered by these requirements are intended for installation and use in accordance with the Standard for the Installation of Sprinkler Systems, NFPA 13.
Alarm Valves for Fire-Protection Service
UL 193
1.1 These requirements cover alarm valves for use in automatic wet-pipe sprinkler systems for fire-protection service. Alarm valves covered by these requirements are of either the variable- or constant-pressure type and are of the swing-check pattern. Ordinarily, variable-pressure alarm valves are acceptable for constant-pressure service without alteration; however, in some designs, that part of the device having to do with the delaying of alarms may be omitted.
1.2 Alarm valves covered by these requirements include the sizes 1 - 12 inches, inclusive.
1.3 Alarm valves covered by these requirements are intended for installation and use in accordance with the Standard for the Installation of Sprinkler Systems, NFPA 13.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 193 |
| Product Name | Soupapes d'alarme pour service de protection contre les incendies |