1.1 These requirements cover:
The meters are of the positive liquid displacement type.
NOTE: For the purposes of this standard the terms “LP-Gas” and “Propane” are interchangeable.
1.2 Flammable and Combustible Liquids shall be handled at pressures not exceeding 350 kPa (50 psig) and at temperatures within the range of -29 °C (-20 °F) to 52 °C (125 °F).
1.3 Products covered by this Standard are intended to be installed and used in accordance with the applicable Codes and Regulations as determined by the Authority Having Jurisdiction (AHJ), such as, but not limited to:
1.4 These requirements do not cover:
1.5 Determinations of the suitability of registers, counters, or computers used or provided with these meters, or the accuracy of measurement resulting from or required in actual application are not within the scope of these requirements.
1.6 For requirements for meters for gasoline/ethanol blends with nominal ethanol concentrations above 10 %, refer to the Standard for Meters for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 25A, for additional requirements.
1.7 For requirements for meters for biodiesel fuel, diesel/biodiesel blends with nominal biodiesel concentrations up to 20 % (B20), refer to the Standard Meters for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene, and Fuel Oil, UL 25B for additional requirements.
1.1 These requirements cover:
The meters are of the positive liquid displacement type.
NOTE: For the purposes of this standard the terms “LP-Gas” and “Propane” are interchangeable.
1.2 Flammable and Combustible Liquids shall be handled at pressures not exceeding 350 kPa (50 psig) and at temperatures within the range of -29 °C (-20 °F) to 52 °C (125 °F).
1.3 Products covered by this Standard are intended to be installed and used in accordance with the applicable Codes and Regulations as determined by the Authority Having Jurisdiction (AHJ), such as, but not limited to:
1.4 These requirements do not cover:
1.5 Determinations of the suitability of registers, counters, or computers used or provided with these meters, or the accuracy of measurement resulting from or required in actual application are not within the scope of these requirements.
1.6 For requirements for meters for gasoline/ethanol blends with nominal ethanol concentrations above 10 %, refer to the Standard for Meters for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 25A, for additional requirements.
1.7 For requirements for meters for biodiesel fuel, diesel/biodiesel blends with nominal biodiesel concentrations up to 20 % (B20), refer to the Standard Meters for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene, and Fuel Oil, UL 25B for additional requirements.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ULC 25 |
| Product Name | Meters for Flammable and Combustible Liquids and LP-Gas |