1.1 These requirements cover:
1.2 These requirements cover products rated 600 V ac or less.
1.3 A furnishing intended to support audio/video equipment shall be evaluated in accordance with one of the following:
1.4 These requirements do not cover products intended for patient care areas. Patient care area products utilized under the supervision of a health care professional are covered by UL 60601-1.
1.5 Motorized equipment used for massaging and exercising is covered under UL 1647.
1.6 Office furnishing systems (panel systems) are covered by UL 1286 and individual commercial office furnishings are covered by UL 2999.
1.7 Illuminated display cases, showcases and cabinets, such as jewelry display cases, used in commercial applications are covered by UL 65.
1.8 Advertising displays may also be covered by UL 48.
1.9 Self-contained, custom-built kiosks that provide information, ticket machines, electronic point-of-sale products, customer self-checkout stands, and business application products are covered by UL 2361.
1.10 These requirements do not cover portable luminaires. UL 153 covers portable luminaires.
1.11 A product that employs an electromagnetic interference filter shall also comply with UL 1283. A product that employs a transient voltage surge suppressor shall also comply with UL 1449. A furnishing that incorporates an antenna discharge unit or provides antenna connections to a television, a high-voltage video product, or antenna shall comply with the applicable requirements in UL 452 and UL 1492. A product that employs ground-fault protection shall comply with the requirements in UL 943.
1.12 Bunk bed structural requirements are covered by ASTM F1427. Any electrical components of bunk beds are required to comply with the applicable requirements of UL 962.
1.13 Toy chest structural requirements are covered by ASTM F963. Any electrical components of these products are required to comply with the applicable requirements of UL 962.
1.14 These requirements do not cover products that are specifically intended for infants or juveniles. Cribs are covered by Federal Register 16 CFR Parts 1219, 1220, and 1500.
1.15 Furnishings incorporating low pressure inflators are covered by UL 1450, and in addition shall comply with the applicable requirements of UL 962.
1.16 These requirements do not cover seasonal (holiday products) - A product painted in colors to suggest a holiday theme such as a snow covering, a figure in a holiday costume, or any decoration associated with a holiday or particular season of the year.
1.17 These requirements do not cover retail case goods or merchandise displays. These displays are covered by UL 970.
1.1 These requirements cover:
1.2 These requirements cover products rated 600 V ac or less.
1.3 A furnishing intended to support audio/video equipment shall be evaluated in accordance with one of the following:
1.4 These requirements do not cover products intended for patient care areas. Patient care area products utilized under the supervision of a health care professional are covered by UL 60601-1.
1.5 Motorized equipment used for massaging and exercising is covered under UL 1647.
1.6 Office furnishing systems (panel systems) are covered by UL 1286 and individual commercial office furnishings are covered by UL 2999.
1.7 Illuminated display cases, showcases and cabinets, such as jewelry display cases, used in commercial applications are covered by UL 65.
1.8 Advertising displays may also be covered by UL 48.
1.9 Self-contained, custom-built kiosks that provide information, ticket machines, electronic point-of-sale products, customer self-checkout stands, and business application products are covered by UL 2361.
1.10 These requirements do not cover portable luminaires. UL 153 covers portable luminaires.
1.11 A product that employs an electromagnetic interference filter shall also comply with UL 1283. A product that employs a transient voltage surge suppressor shall also comply with UL 1449. A furnishing that incorporates an antenna discharge unit or provides antenna connections to a television, a high-voltage video product, or antenna shall comply with the applicable requirements in UL 452 and UL 1492. A product that employs ground-fault protection shall comply with the requirements in UL 943.
1.12 Bunk bed structural requirements are covered by ASTM F1427. Any electrical components of bunk beds are required to comply with the applicable requirements of UL 962.
1.13 Toy chest structural requirements are covered by ASTM F963. Any electrical components of these products are required to comply with the applicable requirements of UL 962.
1.14 These requirements do not cover products that are specifically intended for infants or juveniles. Cribs are covered by Federal Register 16 CFR Parts 1219, 1220, and 1500.
1.15 Furnishings incorporating low pressure inflators are covered by UL 1450, and in addition shall comply with the applicable requirements of UL 962.
1.16 These requirements do not cover seasonal (holiday products) - A product painted in colors to suggest a holiday theme such as a snow covering, a figure in a holiday costume, or any decoration associated with a holiday or particular season of the year.
1.17 These requirements do not cover retail case goods or merchandise displays. These displays are covered by UL 970.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 962 |
| Product Name | Household and Commercial Furnishings |