1.1 These requirements cover electrical cables for boats. The cables are intended for use in marine pleasure craft and consist of a single insulated conductor without a jacket or of two or more insulated conductors with or without an overall nonmetallic jacket. Each boat cable is rated as follows: 600 V; 60°C (140°F), 75°C (167°F), or 90°C (194°F) wet; and 60°C (140°F), 75°C (167°F), 90°C (194°F), or 105°C (221°F) dry. Boat cable dry-rated 125°C (257°F) or 200°C (392°F) may be investigated. A boat cable so marked has insulation (and jacket if a jacket is used) that is for use where exposed to oil at 60°C (140°F) and lower temperatures. Boat cables employ stranded copper conductors that are 18 - 4/0 AWG for multiple conductors and 16 - 4/0 AWG for single conductors.
1.2 The ampacity of a boat cable shall be as stated in the US Coast Guard regulations Title 33, Chapter I, Parts 183.430 and 183.435 of the CFR.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 1426 |
| Product Name | Electrical Cables for Boats |