Hand-Held Motor-Operated Electric Tools - Safety - Part 2-22: Particular Requirements For Cut-Off Machines
UL 60745-2-22
This clause of Part 1 is applicable as follows:Addition:Thi
- one bonded reinforced wheel of Type 41 or Type 42, or- one or more diamond cut-off wheels with the peripheral gaps, if any, not exceeding 10 mm
and with
- a rated speed not exceeding a peripheral speed of the wheel of 100 m/s at rated capacity and- a rated wheel capacity range of 55 mm to 410 mm.
These machines are intended to cut materials such as metals, concrete, masonry, glass and tile.This standard does not apply to:
- grinders, sanders, or polishers, even if they can be converted to a cut-off machine, which are covered by IEC 60745-2-3;- circular saws which are covered by IEC 60745-2-5.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 60745-2-22 |
| Product Name | Hand-Held Motor-Operated Electric Tools - Safety - Part 2-22: Particular Requirements For Cut-Off Machines |