UL Standards & Engagement Large Ferrules UL 486L

Description
1.1 This standard applies to bare and covered ferrules intended for field wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70, and Canadian Electrical Code, Part I, CSA C22.1. 1.2 Ferrules covered by this standard are intended to facilitate the connection of stranded wire onto devices, such as terminal blocks and mechanical wire connectors, and to treat stripped wire and prevent turned back strands during installation. 1.3 These ferrules are intended to be terminated in wire connection devices rated for copper Class B and C conductors. 1.4 These ferrules are suitable for use with 2/0 AWG to 750 kcmil, 70 mm2 to 380 mm2 copper conductors that are more finely stranded than Class B or C conductors. Note: Examples of stranding classes more finely stranded than class B or C are classes G, H, I, K, M, DLO, 5, and 6. 1.5 These ferrules are intended for use in aluminum and copper body mechanical connectors with dome and conical shaped screws that apply direct pressure to the conductor being terminated. 1.6 These ferrules are not intended for use in other types of connectors, including, but not limited to, IDC (insulation displacement connection) connectors. 1.7 This standard does not apply to wire connectors such as pin adapters covered in CAN/CSA C22.2 No. 65 / UL 486A-486B.
Request a Quote
Description
1.1 This standard applies to bare and covered ferrules intended for field wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70, and Canadian Electrical Code, Part I, CSA C22.1. 1.2 Ferrules covered by this standard are intended to facilitate the connection of stranded wire onto devices, such as terminal blocks and mechanical wire connectors, and to treat stripped wire and prevent turned back strands during installation. 1.3 These ferrules are intended to be terminated in wire connection devices rated for copper Class B and C conductors. 1.4 These ferrules are suitable for use with 2/0 AWG to 750 kcmil, 70 mm2 to 380 mm2 copper conductors that are more finely stranded than Class B or C conductors. Note: Examples of stranding classes more finely stranded than class B or C are classes G, H, I, K, M, DLO, 5, and 6. 1.5 These ferrules are intended for use in aluminum and copper body mechanical connectors with dome and conical shaped screws that apply direct pressure to the conductor being terminated. 1.6 These ferrules are not intended for use in other types of connectors, including, but not limited to, IDC (insulation displacement connection) connectors. 1.7 This standard does not apply to wire connectors such as pin adapters covered in CAN/CSA C22.2 No. 65 / UL 486A-486B.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Large Ferrules - UL 486L - UL Standards & Engagement
Evanston, IL, United States
Large Ferrules
UL 486L
Large Ferrules UL 486L
1.1 This standard applies to bare and covered ferrules intended for field wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70, and Canadian Electrical Code, Part I, CSA C22.1. 1.2 Ferrules covered by this standard are intended to facilitate the connection of stranded wire onto devices, such as terminal blocks and mechanical wire connectors, and to treat stripped wire and prevent turned back strands during installation. 1.3 These ferrules are intended to be terminated in wire connection devices rated for copper Class B and C conductors. 1.4 These ferrules are suitable for use with 2/0 AWG to 750 kcmil, 70 mm2 to 380 mm2 copper conductors that are more finely stranded than Class B or C conductors. Note: Examples of stranding classes more finely stranded than class B or C are classes G, H, I, K, M, DLO, 5, and 6. 1.5 These ferrules are intended for use in aluminum and copper body mechanical connectors with dome and conical shaped screws that apply direct pressure to the conductor being terminated. 1.6 These ferrules are not intended for use in other types of connectors, including, but not limited to, IDC (insulation displacement connection) connectors. 1.7 This standard does not apply to wire connectors such as pin adapters covered in CAN/CSA C22.2 No. 65 / UL 486A-486B.

1.1 This standard applies to bare and covered ferrules intended for field wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70, and Canadian Electrical Code, Part I, CSA C22.1.

1.2 Ferrules covered by this standard are intended to facilitate the connection of stranded wire onto devices, such as terminal blocks and mechanical wire connectors, and to treat stripped wire and prevent turned back strands during installation.

1.3 These ferrules are intended to be terminated in wire connection devices rated for copper Class B and C conductors.

1.4 These ferrules are suitable for use with 2/0 AWG to 750 kcmil, 70 mm2 to 380 mm2 copper conductors that are more finely stranded than Class B or C conductors.

Note: Examples of stranding classes more finely stranded than class B or C are classes G, H, I, K, M, DLO, 5, and 6.

1.5 These ferrules are intended for use in aluminum and copper body mechanical connectors with dome and conical shaped screws that apply direct pressure to the conductor being terminated.

1.6 These ferrules are not intended for use in other types of connectors, including, but not limited to, IDC (insulation displacement connection) connectors.

1.7 This standard does not apply to wire connectors such as pin adapters covered in CAN/CSA C22.2 No. 65 / UL 486A-486B.

Supplier's Site

Technical Specifications

  UL Standards & Engagement
Product Category Standards and Technical Documents
Product Number UL 486L
Product Name Large Ferrules
Unlock Full Specs
to access all available technical data

Similar Products