1.1 This Standard applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attache
d fittings, for use in accordance with C22.1, Canadian Electrical Code, Part I (CE Code), NFPA 70, National Electrical Code (NEC) and NOM-001-SEDE, Standard for Electrical Installations (Mexico). These requirements also apply to mechanically-attache
d fittings integral with an outlet box.
1.2 Products covered by this Standard are intended for use:
a) at a maximum continuous operating temperature of 75°C (167°F);
b) at a maximum ambient temperature of 50°C (122°F);
c) in attics provided that the ENT is installed no higher than 900 mm (3 ft) above the bottom of the ceiling joist, and the ENT material is rated minimum 60°C (140°F); and
d) underground (direct burial), in Canada only.
1.3 This Standard does not apply to fittings that are intended to be joined by solvent cement. Solvent-attached fittings are covered by UL 651 or CSA C22.2 No. 211.2. Solvent-attached fittings integral with an outlet or flush device box are covered by UL 514C or CAN/CSA-C22.2 No. 85.
1.4 For products intended for use in Canada, general requirements are given in CSA-C22.2 No. 0.
1.1 This Standard applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with C22.1, Canadian Electrical Code, Part I (CE Code), NFPA 70, National Electrical Code (NEC) and NOM-001-SEDE, Standard for Electrical Installations (Mexico). These requirements also apply to mechanically-attached fittings integral with an outlet box.
1.2 Products covered by this Standard are intended for use:
- a) at a maximum continuous operating temperature of 75°C (167°F);
- b) at a maximum ambient temperature of 50°C (122°F);
- c) in attics provided that the ENT is installed no higher than 900 mm (3 ft) above the bottom of the ceiling joist, and the ENT material is rated minimum 60°C (140°F); and
- d) underground (direct burial), in Canada only.
1.3 This Standard does not apply to fittings that are intended to be joined by solvent cement. Solvent-attached fittings are covered by UL 651 or CSA C22.2 No. 211.2. Solvent-attached fittings integral with an outlet or flush device box are covered by UL 514C or CAN/CSA-C22.2 No. 85.
1.4 For products intended for use in Canada, general requirements are given in CSA-C22.2 No. 0.