UCS3075BLP-TS -- IM3075 PELICAN STORM CASE
United Case
iM3075 Pelican Storm Case
UCS3075BLP-ts
Description
Interior Dimensions 29.80" x 20.80" x 17.80" (75.7 x 52.8 x 45.2 cm)
Seven Press & Pull Latches
Four Double-layered, Soft-grip Handles
Two Padlockable Hasps
Vortex® Valve
Flush Powerful Hinges
In-line Wheels
Telescoping Handle
Lightweight Strong HPX® Resin
Watertight
Guaranteed For Life
Description
Interior Dimensions 29.80" x 20.80" x 17.80" (75.7 x 52.8 x 45.2 cm)
Seven Press & Pull Latches
Four Double-layered, Soft-grip Handles
Two Padlockable Hasps
Vortex® Valve
Flush Powerful Hinges
In-line Wheels
Telescoping Handle
Lightweight Strong HPX® Resin
Watertight
Guaranteed For Life
Suppliers
Interior Dimensions 29.80" x 20.80" x 17.80" (75.7 x 52.8 x 45.2 cm)
Seven Press & Pull Latches
Four Double-layered, Soft-grip Handles
Two Padlockable Hasps
Vortex® Valve
Flush Powerful Hinges
In-line Wheels
Telescoping Handle
Lightweight Strong HPX® Resin
Watertight
Guaranteed For Life
- Interior Dimensions
29.80" x 20.80" x 17.80" (75.7 x 52.8 x 45.2 cm)
- Seven Press & Pull Latches
- Four Double-layered, Soft-grip Handles
- Two Padlockable Hasps
- Vortex® Valve
- Flush Powerful Hinges
- In-line Wheels
- Telescoping Handle
- Lightweight Strong HPX® Resin
- Watertight
- Guaranteed For Life
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
UCS3075BLP-ts |
|
Product Name
|
iM3075 Pelican Storm Case |
|
Features
|
MoistureBarrier
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details
Container Type
Drum or Barrel
Material
Steel
Volume Capacity
55 gallons (208 liters)
View Details