UCP472R870-GR -- R870 PELICAN SHOTGUN / GUN CASE FOAM INSERT
United Case
R870 Pelican Shotgun / Gun Case Foam Insert
UCP472R870-gr
Description
Interior Dimensions 44.00" x 14.00" x 6.00"
Exterior Dimensions 47.20" x 16.50" x 6.70"
Description
Interior Dimensions 44.00" x 14.00" x 6.00"
Exterior Dimensions 47.20" x 16.50" x 6.70"
Suppliers
Interior Dimensions 44.00" x 14.00" x 6.00"
Exterior Dimensions 47.20" x 16.50" x 6.70"
- Interior Dimensions
44.00" x 14.00" x 6.00"
- Exterior Dimensions
47.20" x 16.50" x 6.70"
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
UCP472R870-gr |
|
Product Name
|
R870 Pelican Shotgun / Gun Case Foam Insert |
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details
Container Type
Drum or Barrel
Material
Polyethylene (PE)
Volume Capacity
55 gallons (208 liters)
View Details