UCP472M9-2-GR -- M9-2 PELICAN PISTOL / GUN CASE FOAM INSERT
United Case
M9-2 Pelican Pistol / Gun Case Foam Insert
UCP472M9-2-gr
Description
Interior Dimensions 15.00" x 10.50" x 6.00"
Exterior Dimensions 16.20" x 12.70" x 6.60"
Description
Interior Dimensions 15.00" x 10.50" x 6.00"
Exterior Dimensions 16.20" x 12.70" x 6.60"
Suppliers
Interior Dimensions 15.00" x 10.50" x 6.00"
Exterior Dimensions 16.20" x 12.70" x 6.60"
- Interior Dimensions
15.00" x 10.50" x 6.00"
- Exterior Dimensions
16.20" x 12.70" x 6.60"
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
UCP472M9-2-gr |
|
Product Name
|
M9-2 Pelican Pistol / Gun Case Foam Insert |
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details
Container Type
Drum or Barrel
Material
Polyethylene (PE)
Volume Capacity
95 gallons (360 liters)
View Details