United Case Pelican™ Storm iM3300 w/ M24A2 Foam Insert UCP472M24A2-BLK-cf

Description
Black Pelican iM3300 with custom polyethylene foam insert designed to transport a M24A2 rifle with scope and accessories. Not a stock item. Please allow 1 week additional for shipping. Case Dimensions for Inserts: Interior Dimensions 50.50" x 14.00" x 6.00" Exterior Dimensions 53.80" x 16.50" x 6.70" Items in photo not included. Please email info@unitedcase-peli can.com to purchase more than 50 cases.
Description
Black Pelican iM3300 with custom polyethylene foam insert designed to transport a M24A2 rifle with scope and accessories. Not a stock item. Please allow 1 week additional for shipping. Case Dimensions for Inserts: Interior Dimensions 50.50" x 14.00" x 6.00" Exterior Dimensions 53.80" x 16.50" x 6.70" Items in photo not included. Please email info@unitedcase-peli can.com to purchase more than 50 cases.

Suppliers

Company
Product
Description
Supplier Links
Pelican™ Storm iM3300 w/ M24A2 Foam Insert - UCP472M24A2-BLK-cf - United Case
Kissimmee, FL, USA
Pelican™ Storm iM3300 w/ M24A2 Foam Insert
UCP472M24A2-BLK-cf
Pelican™ Storm iM3300 w/ M24A2 Foam Insert UCP472M24A2-BLK-cf
Black Pelican iM3300 with custom polyethylene foam insert designed to transport a M24A2 rifle with scope and accessories. Not a stock item. Please allow 1 week additional for shipping. Case Dimensions for Inserts: Interior Dimensions 50.50" x 14.00" x 6.00" Exterior Dimensions 53.80" x 16.50" x 6.70" Items in photo not included. Please email info@unitedcase-peli can.com to purchase more than 50 cases.

Black Pelican iM3300 with custom polyethylene foam insert designed to transport a M24A2 rifle with scope and accessories.
Not a stock item. Please allow 1 week additional for shipping.
Case Dimensions for Inserts:

  • Interior Dimensions
    50.50" x 14.00" x 6.00"
  • Exterior Dimensions
    53.80" x 16.50" x 6.70"

Items in photo not included.

Please email info@unitedcase-pelican.com to purchase more than 50 cases.

Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP472M24A2-BLK-cf
Product Name Pelican™ Storm iM3300 w/ M24A2 Foam Insert
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 2664944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 2.28 inch (58 mm)
Length 3.46 inch (88 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details