United Case M16 Pelican™ 3200 Rifle / Gun Case UCP472M16-3200BLK-gr

Description
Exterior Dimensions 42.00" x 22.00" x 15.10" (119.8 x 41.9 x 17 cm) Interior Dimensions 44.00" x 14.00" x 6.00" (111.7 x 35.5 x 15.2 cm) Weapon Configuration (1) M-4 or (1) M-16 w/wo M-203
Description
Exterior Dimensions 42.00" x 22.00" x 15.10" (119.8 x 41.9 x 17 cm) Interior Dimensions 44.00" x 14.00" x 6.00" (111.7 x 35.5 x 15.2 cm) Weapon Configuration (1) M-4 or (1) M-16 w/wo M-203

Suppliers

Company
Product
Description
Supplier Links
M16 Pelican™ 3200 Rifle / Gun Case - UCP472M16-3200BLK-gr - United Case
Kissimmee, FL, USA
M16 Pelican™ 3200 Rifle / Gun Case
UCP472M16-3200BLK-gr
M16 Pelican™ 3200 Rifle / Gun Case UCP472M16-3200BLK-gr
Exterior Dimensions 42.00" x 22.00" x 15.10" (119.8 x 41.9 x 17 cm) Interior Dimensions 44.00" x 14.00" x 6.00" (111.7 x 35.5 x 15.2 cm) Weapon Configuration (1) M-4 or (1) M-16 w/wo M-203
  • Exterior Dimensions
    42.00" x 22.00" x 15.10" (119.8 x 41.9 x 17 cm)
  • Interior Dimensions
    44.00" x 14.00" x 6.00" (111.7 x 35.5 x 15.2 cm)
  • Weapon Configuration
    (1) M-4 or (1) M-16 w/wo M-203
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP472M16-3200BLK-gr
Product Name M16 Pelican™ 3200 Rifle / Gun Case
Height 6.7 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Transit Cases - 2878331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 6.81 inch (173 mm)
View Details