UCP472M14-1-BLK-GR -- PELICAN STORM IM3300 W/ M14 FOAM INSERT
United Case
Pelican Storm iM3300 w/ M14 Foam Insert
UCP472M14-1-BLK-gr
Description
Interior Dimensions 50.50" x 14.00" x 6.00"
Exterior Dimensions 53.80" x 16.50" x 6.70"
Description
Interior Dimensions 50.50" x 14.00" x 6.00"
Exterior Dimensions 53.80" x 16.50" x 6.70"
Suppliers
Interior Dimensions 50.50" x 14.00" x 6.00"
Exterior Dimensions 53.80" x 16.50" x 6.70"
- Interior Dimensions
50.50" x 14.00" x 6.00"
- Exterior Dimensions
53.80" x 16.50" x 6.70"
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
UCP472M14-1-BLK-gr |
|
Product Name
|
Pelican Storm iM3300 w/ M14 Foam Insert |
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details
Container Type
Drum or Barrel
Material
Steel
Volume Capacity
55 gallons (208 liters)
View Details