United Case 1780W Pelican™ Case UCP1780WBL-gr

Description
Interior Dimensions 42.00" x 22.00" x 15.10" (106.6 x 55.9 x 38.3 cm) Fits M4, M16 weapons Fast loading, lockable metal cross bar Hi-density foam tray option for 10 weapons with scopes Rigid polyethylene tray option for 12 weapons Detachable halves serve as mobile weapons racks Humidity gauge changes color above 40% 4 heavy duty wheels for one-man mobility Manual Pressure Equalization Valve Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Easy open Double Throw latches O-ring seal Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence
Description
Interior Dimensions 42.00" x 22.00" x 15.10" (106.6 x 55.9 x 38.3 cm) Fits M4, M16 weapons Fast loading, lockable metal cross bar Hi-density foam tray option for 10 weapons with scopes Rigid polyethylene tray option for 12 weapons Detachable halves serve as mobile weapons racks Humidity gauge changes color above 40% 4 heavy duty wheels for one-man mobility Manual Pressure Equalization Valve Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Easy open Double Throw latches O-ring seal Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence

Suppliers

Company
Product
Description
Supplier Links
1780W Pelican™ Case - UCP1780WBL-gr - United Case
Kissimmee, FL, USA
1780W Pelican™ Case
UCP1780WBL-gr
1780W Pelican™ Case UCP1780WBL-gr
Interior Dimensions 42.00" x 22.00" x 15.10" (106.6 x 55.9 x 38.3 cm) Fits M4, M16 weapons Fast loading, lockable metal cross bar Hi-density foam tray option for 10 weapons with scopes Rigid polyethylene tray option for 12 weapons Detachable halves serve as mobile weapons racks Humidity gauge changes color above 40% 4 heavy duty wheels for one-man mobility Manual Pressure Equalization Valve Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Easy open Double Throw latches O-ring seal Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence
  • Interior Dimensions
    42.00" x 22.00" x 15.10" (106.6 x 55.9 x 38.3 cm)
  • Fits M4, M16 weapons
  • Fast loading, lockable metal cross bar
  • Hi-density foam tray option for 10 weapons with scopes
  • Rigid polyethylene tray option for 12 weapons
  • Detachable halves serve as mobile weapons racks
  • Humidity gauge changes color above 40%
  • 4 heavy duty wheels for one-man mobility
  • Manual Pressure Equalization Valve
  • Watertight, crushproof, and dust proof
  • Open cell core with solid wall design - strong, light weight
  • Easy open Double Throw latches
  • O-ring seal
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1780WBL-gr
Product Name 1780W Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Lid Compartment Boxes - 3/4X3/4X7/16
Specs
Container Type Box
Height 0.7835 inch (19.9 mm)
Length 3.82 inch (97 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details