United Case 1750 Pelican™ Case UCP1750BLN-ts

Description
Interior Dimensions 50.50" x 13.50" x 5.25" (128.2 x 34.3 x 13.3 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down handles Strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 3-piece solid foam set Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence
Description
Interior Dimensions 50.50" x 13.50" x 5.25" (128.2 x 34.3 x 13.3 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down handles Strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 3-piece solid foam set Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence

Suppliers

Company
Product
Description
Supplier Links
1750 Pelican™ Case - UCP1750BLN-ts - United Case
Kissimmee, FL, USA
1750 Pelican™ Case
UCP1750BLN-ts
1750 Pelican™ Case UCP1750BLN-ts
Interior Dimensions 50.50" x 13.50" x 5.25" (128.2 x 34.3 x 13.3 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down handles Strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 3-piece solid foam set Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence
  • Interior Dimensions
    50.50" x 13.50" x 5.25" (128.2 x 34.3 x 13.3 cm)
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Fold down handles
  • Strong polyurethane wheels with stainless steel bearings
  • Stainless steel hardware and padlock protectors
  • Available with 3-piece solid foam set
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1750BLN-ts
Product Name 1750 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Transit Cases - 2544046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Foam; Plastic; Polypropylene (PP); Polypropylene
Height 33.31 inch (846 mm)
View Details