United Case 1700 Pelican™ Case UCP1700BLP1-gr

Description
Interior Dimensions 35.75" x 13.50" x 5.25" (90.8 x 34.3 x 13.3 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down side handle Strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 3-piece solid foam set Unconditional Lifetime Guarantee of Excellence
Description
Interior Dimensions 35.75" x 13.50" x 5.25" (90.8 x 34.3 x 13.3 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down side handle Strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 3-piece solid foam set Unconditional Lifetime Guarantee of Excellence

Suppliers

Company
Product
Description
Supplier Links
1700 Pelican™ Case - UCP1700BLP1-gr - United Case
Kissimmee, FL, USA
1700 Pelican™ Case
UCP1700BLP1-gr
1700 Pelican™ Case UCP1700BLP1-gr
Interior Dimensions 35.75" x 13.50" x 5.25" (90.8 x 34.3 x 13.3 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down side handle Strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 3-piece solid foam set Unconditional Lifetime Guarantee of Excellence
  • Interior Dimensions
    35.75" x 13.50" x 5.25" (90.8 x 34.3 x 13.3 cm)
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Fold down side handle
  • Strong polyurethane wheels with stainless steel bearings
  • Stainless steel hardware and padlock protectors
  • Available with 3-piece solid foam set
  • Unconditional Lifetime Guarantee of Excellence
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1700BLP1-gr
Product Name 1700 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details