United Case 1690 Pelican™ Case UCP1690BLN-Cam

Description
Interior Dimensions 30.01" x 25.02" x 15.00" (76.2 x 63.5 x 38.1 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Large 2-person fold down handles Stainless steel padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Retractable extension handle 4 strong polyurethane wheels with stainless steel bearings This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Description
Interior Dimensions 30.01" x 25.02" x 15.00" (76.2 x 63.5 x 38.1 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Large 2-person fold down handles Stainless steel padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Retractable extension handle 4 strong polyurethane wheels with stainless steel bearings This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.

Suppliers

Company
Product
Description
Supplier Links
1690 Pelican™ Case - UCP1690BLN-Cam - United Case
Kissimmee, FL, USA
1690 Pelican™ Case
UCP1690BLN-Cam
1690 Pelican™ Case UCP1690BLN-Cam
Interior Dimensions 30.01" x 25.02" x 15.00" (76.2 x 63.5 x 38.1 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Large 2-person fold down handles Stainless steel padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Retractable extension handle 4 strong polyurethane wheels with stainless steel bearings This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
  • Interior Dimensions
    30.01" x 25.02" x 15.00" (76.2 x 63.5 x 38.1 cm)
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Large 2-person fold down handles
  • Stainless steel padlock protectors
  • Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
  • Retractable extension handle
  • 4 strong polyurethane wheels with stainless steel bearings
  • This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1690BLN-Cam
Product Name 1690 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 315933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 3.15 inch (80 mm)
Length 7.48 inch (190 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details