United Case 1650 Pelican™ Case UCP1650BLN-ts

Description
Interior Dimensions 28.50" x 17.37" x 10.50" (72.4 x 44.1 x 26.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down handles Stainless steel hardware and padlock protectors Available with 2 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Retractable extension handle 4 strong polyurethane wheels with stainless steel bearings This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Description
Interior Dimensions 28.50" x 17.37" x 10.50" (72.4 x 44.1 x 26.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down handles Stainless steel hardware and padlock protectors Available with 2 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Retractable extension handle 4 strong polyurethane wheels with stainless steel bearings This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.

Suppliers

Company
Product
Description
Supplier Links
1650 Pelican™ Case - UCP1650BLN-ts - United Case
Kissimmee, FL, USA
1650 Pelican™ Case
UCP1650BLN-ts
1650 Pelican™ Case UCP1650BLN-ts
Interior Dimensions 28.50" x 17.37" x 10.50" (72.4 x 44.1 x 26.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down handles Stainless steel hardware and padlock protectors Available with 2 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Retractable extension handle 4 strong polyurethane wheels with stainless steel bearings This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
  • Interior Dimensions
    28.50" x 17.37" x 10.50" (72.4 x 44.1 x 26.7 cm)
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Fold down handles
  • Stainless steel hardware and padlock protectors
  • Available with 2 level Pick 'N' Pluck&tm; with convoluted lid foam
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
  • Retractable extension handle
  • 4 strong polyurethane wheels with stainless steel bearings
  • This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1650BLN-ts
Product Name 1650 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details