United Case 1630 Pelican™ Case UCP1630BLN-Cam

Description
Interior Dimensions 27.70" x 20.98" x 15.50" (70.3 x 53.3 x 39.4 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down handles Stainless steel padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Retractable extension handle 4 strong polyurethane wheels with stainless steel bearings This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Description
Interior Dimensions 27.70" x 20.98" x 15.50" (70.3 x 53.3 x 39.4 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down handles Stainless steel padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Retractable extension handle 4 strong polyurethane wheels with stainless steel bearings This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.

Suppliers

Company
Product
Description
Supplier Links
1630 Pelican™ Case - UCP1630BLN-Cam - United Case
Kissimmee, FL, USA
1630 Pelican™ Case
UCP1630BLN-Cam
1630 Pelican™ Case UCP1630BLN-Cam
Interior Dimensions 27.70" x 20.98" x 15.50" (70.3 x 53.3 x 39.4 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down handles Stainless steel padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Retractable extension handle 4 strong polyurethane wheels with stainless steel bearings This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
  • Interior Dimensions
    27.70" x 20.98" x 15.50" (70.3 x 53.3 x 39.4 cm)
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Fold down handles
  • Stainless steel padlock protectors
  • Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
  • Retractable extension handle
  • 4 strong polyurethane wheels with stainless steel bearings
  • This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1630BLN-Cam
Product Name 1630 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Instrument Cases - 2664945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 4.53 inch (115 mm)
Length 14.45 inch (367 mm)
View Details