United Case 1600 Pelican™ Case UCP1600BLN-Cam

Description
Interior Dimensions 21.43" x 16.50" x 7.87" (54.4 x 41.9 x 20 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Available with 2 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence
Description
Interior Dimensions 21.43" x 16.50" x 7.87" (54.4 x 41.9 x 20 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Available with 2 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence

Suppliers

Company
Product
Description
Supplier Links
1600 Pelican™ Case - UCP1600BLN-Cam - United Case
Kissimmee, FL, USA
1600 Pelican™ Case
UCP1600BLN-Cam
1600 Pelican™ Case UCP1600BLN-Cam
Interior Dimensions 21.43" x 16.50" x 7.87" (54.4 x 41.9 x 20 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Available with 2 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence
  • Interior Dimensions
    21.43" x 16.50" x 7.87" (54.4 x 41.9 x 20 cm)
  • Watertight, crushproof, and dust proof
  • Open cell core with solid wall design - strong, light weight
  • Automatic Pressure Equalization Valve
  • O-ring seal
  • Comfortable rubber over-molded handle
  • Stainless steel hardware and padlock protectors
  • Available with 2 level Pick 'N' Pluck&tm; with convoluted lid foam
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1600BLN-Cam
Product Name 1600 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 1368904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details