United Case 1490CC#2 Pelican™ Case UCP1490CC2BL-bc

Description
Interior Dimensions 17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware and padlock protectors Comfortable rubber over-molded handle Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Fits notebook computers up to 17.3" L x 11.0" W x 3.3" D Lid organizer and shoulder strap included Double safety locking latches with keys
Description
Interior Dimensions 17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware and padlock protectors Comfortable rubber over-molded handle Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Fits notebook computers up to 17.3" L x 11.0" W x 3.3" D Lid organizer and shoulder strap included Double safety locking latches with keys

Suppliers

Company
Product
Description
Supplier Links
1490CC#2 Pelican™ Case - UCP1490CC2BL-bc - United Case
Kissimmee, FL, USA
1490CC#2 Pelican™ Case
UCP1490CC2BL-bc
1490CC#2 Pelican™ Case UCP1490CC2BL-bc
Interior Dimensions 17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware and padlock protectors Comfortable rubber over-molded handle Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Fits notebook computers up to 17.3" L x 11.0" W x 3.3" D Lid organizer and shoulder strap included Double safety locking latches with keys
  • Interior Dimensions
    17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm)
  • Watertight, crushproof, and dust proof
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Stainless steel hardware and padlock protectors
  • Comfortable rubber over-molded handle
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
  • Fits notebook computers up to 17.3" L x 11.0" W x 3.3" D
  • Lid organizer and shoulder strap included
  • Double safety locking latches with keys
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1490CC2BL-bc
Product Name 1490CC#2 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1783347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details