United Case 1490CC#1 Pelican™ Case UCP1490CC1BL-lt

Description
Case Features Interior Dimensions 17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware and padlock protectors Comfortable rubber over-molded handle Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Fits notebook computers up to 14.0" L x 10.8" W x 2.5" D Lid organizer, fitted shock absorbing tray, shoulder strap Double safety locking latches with keys 1490CC#1
Description
Case Features Interior Dimensions 17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware and padlock protectors Comfortable rubber over-molded handle Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Fits notebook computers up to 14.0" L x 10.8" W x 2.5" D Lid organizer, fitted shock absorbing tray, shoulder strap Double safety locking latches with keys 1490CC#1

Suppliers

Company
Product
Description
Supplier Links
1490CC#1 Pelican™ Case - UCP1490CC1BL-lt - United Case
Kissimmee, FL, USA
1490CC#1 Pelican™ Case
UCP1490CC1BL-lt
1490CC#1 Pelican™ Case UCP1490CC1BL-lt
Case Features Interior Dimensions 17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware and padlock protectors Comfortable rubber over-molded handle Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Fits notebook computers up to 14.0" L x 10.8" W x 2.5" D Lid organizer, fitted shock absorbing tray, shoulder strap Double safety locking latches with keys 1490CC#1

Case Features

  • Interior Dimensions
    17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm)
  • Watertight, crushproof, and dust proof
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Stainless steel hardware and padlock protectors
  • Comfortable rubber over-molded handle
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
  • Fits notebook computers up to 14.0" L x 10.8" W x 2.5" D
  • Lid organizer, fitted shock absorbing tray, shoulder strap
  • Double safety locking latches with keys

1490CC#1

Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1490CC1BL-lt
Product Name 1490CC#1 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details