United Case 1430 Pelican™ Case UCP1430BLN-Co

Description
Interior Dimensions 13.56" x 5.76" x 11.70" (34.4 x 14.6 x 29.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence Unique top loading design
Description
Interior Dimensions 13.56" x 5.76" x 11.70" (34.4 x 14.6 x 29.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence Unique top loading design

Suppliers

Company
Product
Description
Supplier Links
1430 Pelican™ Case - UCP1430BLN-Co - United Case
Kissimmee, FL, USA
1430 Pelican™ Case
UCP1430BLN-Co
1430 Pelican™ Case UCP1430BLN-Co
Interior Dimensions 13.56" x 5.76" x 11.70" (34.4 x 14.6 x 29.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence Unique top loading design
  • Interior Dimensions
    13.56" x 5.76" x 11.70" (34.4 x 14.6 x 29.7 cm)
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Comfortable rubber over-molded handle
  • Stainless steel hardware and padlock protectors
  • Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam
  • Unconditional Lifetime Guarantee of Excellence
  • Unique top loading design
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1430BLN-Co
Product Name 1430 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2874558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 14.02 inch (356 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details