United Case 1400 Pelican™ Case UCP1400BLN-Cam

Description
Interior Dimensions 11.81" x 8.87" x 5.18" (30 x 22.5 x 13.2 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel padlock protectors Comfortable rubber over-molded handle Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence
Description
Interior Dimensions 11.81" x 8.87" x 5.18" (30 x 22.5 x 13.2 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel padlock protectors Comfortable rubber over-molded handle Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence

Suppliers

Company
Product
Description
Supplier Links
1400 Pelican™ Case - UCP1400BLN-Cam - United Case
Kissimmee, FL, USA
1400 Pelican™ Case
UCP1400BLN-Cam
1400 Pelican™ Case UCP1400BLN-Cam
Interior Dimensions 11.81" x 8.87" x 5.18" (30 x 22.5 x 13.2 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel padlock protectors Comfortable rubber over-molded handle Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence
  • Interior Dimensions
    11.81" x 8.87" x 5.18" (30 x 22.5 x 13.2 cm)
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Stainless steel padlock protectors
  • Comfortable rubber over-molded handle
  • Stainless steel hardware
  • Available with Pick 'N' Pluck&tm; with convoluted lid foam
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1400BLN-Cam
Product Name 1400 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1981390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 7.48 inch (190 mm)
Length 1.18 inch (30 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details