United Case 1300 Pelican™ Case UCP1300BLN-Cam

Description
Interior Dimensions 9.87" x 7.00" x 6.12" (25.1 x 17.8 x 15.5 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence
Description
Interior Dimensions 9.87" x 7.00" x 6.12" (25.1 x 17.8 x 15.5 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence

Suppliers

Company
Product
Description
Supplier Links
1300 Pelican™ Case - UCP1300BLN-Cam - United Case
Kissimmee, FL, USA
1300 Pelican™ Case
UCP1300BLN-Cam
1300 Pelican™ Case UCP1300BLN-Cam
Interior Dimensions 9.87" x 7.00" x 6.12" (25.1 x 17.8 x 15.5 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence
  • Interior Dimensions
    9.87" x 7.00" x 6.12" (25.1 x 17.8 x 15.5 cm)
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Stainless steel hardware
  • Available with Pick 'N' Pluck&tm; with convoluted lid foam
  • Unconditional Lifetime Guarantee of Excellence
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1300BLN-Cam
Product Name 1300 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details