United Case 0550 Pelican™ Transport Case UCP0550BLN-ts

Description
Interior Dimensions 47.57" x 24.07" x 17.68" (120.8 x 61.1 x 44.9 cm) Fit six 0550 Cases per 463L military pallet, 18 when stacked! Four extra-deep base-to-lid locking cleats ensure maximum stacking stability Optional Pallet Riser Kit Optional Caster Wheel Kit complete with brakes Open cell core with solid wall design - strong, light weight Easy open Double Throw latches Open cell core with solid wall design - strong, light weight Reinforced honeycomb deck and lid for added strength O-ring seal for dust and water resistant seal (IP55) Dual Integrated Automatic Pressure Equalization Valves Double wide grip fold down handles - makes lifting easy Lifetime Guarantee of Excellence Stainless steel hardware and padlock protectors Locking metal Lidstays keep lid locked in open position Store documents outside the case with our Document Container Built to move: by forklift, by wheel or by hand
Description
Interior Dimensions 47.57" x 24.07" x 17.68" (120.8 x 61.1 x 44.9 cm) Fit six 0550 Cases per 463L military pallet, 18 when stacked! Four extra-deep base-to-lid locking cleats ensure maximum stacking stability Optional Pallet Riser Kit Optional Caster Wheel Kit complete with brakes Open cell core with solid wall design - strong, light weight Easy open Double Throw latches Open cell core with solid wall design - strong, light weight Reinforced honeycomb deck and lid for added strength O-ring seal for dust and water resistant seal (IP55) Dual Integrated Automatic Pressure Equalization Valves Double wide grip fold down handles - makes lifting easy Lifetime Guarantee of Excellence Stainless steel hardware and padlock protectors Locking metal Lidstays keep lid locked in open position Store documents outside the case with our Document Container Built to move: by forklift, by wheel or by hand

Suppliers

Company
Product
Description
Supplier Links
0550 Pelican™ Transport Case - UCP0550BLN-ts - United Case
Kissimmee, FL, USA
0550 Pelican™ Transport Case
UCP0550BLN-ts
0550 Pelican™ Transport Case UCP0550BLN-ts
Interior Dimensions 47.57" x 24.07" x 17.68" (120.8 x 61.1 x 44.9 cm) Fit six 0550 Cases per 463L military pallet, 18 when stacked! Four extra-deep base-to-lid locking cleats ensure maximum stacking stability Optional Pallet Riser Kit Optional Caster Wheel Kit complete with brakes Open cell core with solid wall design - strong, light weight Easy open Double Throw latches Open cell core with solid wall design - strong, light weight Reinforced honeycomb deck and lid for added strength O-ring seal for dust and water resistant seal (IP55) Dual Integrated Automatic Pressure Equalization Valves Double wide grip fold down handles - makes lifting easy Lifetime Guarantee of Excellence Stainless steel hardware and padlock protectors Locking metal Lidstays keep lid locked in open position Store documents outside the case with our Document Container Built to move: by forklift, by wheel or by hand
  • Interior Dimensions
    47.57" x 24.07" x 17.68" (120.8 x 61.1 x 44.9 cm)
  • Fit six 0550 Cases per 463L military pallet, 18 when stacked!
  • Four extra-deep base-to-lid locking cleats ensure maximum stacking stability
  • Optional Pallet Riser Kit
  • Optional Caster Wheel Kit complete with brakes
  • Open cell core with solid wall design - strong, light weight
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • Reinforced honeycomb deck and lid for added strength
  • O-ring seal for dust and water resistant seal (IP55)
  • Dual Integrated Automatic Pressure Equalization Valves
  • Double wide grip fold down handles - makes lifting easy
  • Lifetime Guarantee of Excellence
  • Stainless steel hardware and padlock protectors
  • Locking metal Lidstays keep lid locked in open position
  • Store documents outside the case with our Document Container
  • Built to move: by forklift, by wheel or by hand
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP0550BLN-ts
Product Name 0550 Pelican™ Transport Case
Height 22.79 inch (579 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173793 - RS Components, Ltd.
Specs
Container Type Bag
Height 12.01 inch (305 mm)
Width 12.01 inch (305 mm)
View Details
Small Plastic Storage Boxes - 1-1/2 X1-1/2X5/8 (38.5x38.5x 16 mm) MULTI BOX PP - MB39 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.7835 inch (19.9 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details