United Case 0500 Pelican™ Transport Case UCP0500BLN-ts

Description
Interior Dimensions 34.95" x 18.45" x 25.25" (88.7 x 46.8 x 64.1 cm) Watertight, crushproof, and dust proof Optional Pallet Riser Kit Optional Caster Wheel Kit complete with brakes Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Dual Integrated Automatic Pressure Equalization Valves Double wide grip fold down handles - makes lifting easy Lifetime Guarantee of Excellence Available with foam insert Stainless steel hardware and padlock protectors Lid is completely removable Can be inverted and used as a pallet with an airtight cover Fit two 0500 Cases per pallet, four when stacked!
Description
Interior Dimensions 34.95" x 18.45" x 25.25" (88.7 x 46.8 x 64.1 cm) Watertight, crushproof, and dust proof Optional Pallet Riser Kit Optional Caster Wheel Kit complete with brakes Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Dual Integrated Automatic Pressure Equalization Valves Double wide grip fold down handles - makes lifting easy Lifetime Guarantee of Excellence Available with foam insert Stainless steel hardware and padlock protectors Lid is completely removable Can be inverted and used as a pallet with an airtight cover Fit two 0500 Cases per pallet, four when stacked!

Suppliers

Company
Product
Description
Supplier Links
0500 Pelican™ Transport Case - UCP0500BLN-ts - United Case
Kissimmee, FL, USA
0500 Pelican™ Transport Case
UCP0500BLN-ts
0500 Pelican™ Transport Case UCP0500BLN-ts
Interior Dimensions 34.95" x 18.45" x 25.25" (88.7 x 46.8 x 64.1 cm) Watertight, crushproof, and dust proof Optional Pallet Riser Kit Optional Caster Wheel Kit complete with brakes Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Dual Integrated Automatic Pressure Equalization Valves Double wide grip fold down handles - makes lifting easy Lifetime Guarantee of Excellence Available with foam insert Stainless steel hardware and padlock protectors Lid is completely removable Can be inverted and used as a pallet with an airtight cover Fit two 0500 Cases per pallet, four when stacked!
  • Interior Dimensions
    34.95" x 18.45" x 25.25" (88.7 x 46.8 x 64.1 cm)
  • Watertight, crushproof, and dust proof
  • Optional Pallet Riser Kit
  • Optional Caster Wheel Kit complete with brakes
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Dual Integrated Automatic Pressure Equalization Valves
  • Double wide grip fold down handles - makes lifting easy
  • Lifetime Guarantee of Excellence
  • Available with foam insert
  • Stainless steel hardware and padlock protectors
  • Lid is completely removable
  • Can be inverted and used as a pallet with an airtight cover
  • Fit two 0500 Cases per pallet, four when stacked!
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP0500BLN-ts
Product Name 0500 Pelican™ Transport Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
BBC micro:bit Cases - 2163764 - RS Components, Ltd.
Specs
Material ABS; Abs
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details