UE Systems, Inc. Analog Ultrasonic Inspection System Ultraprobe® 100

Description
The Ultraprobe® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by heterodyning them down into the audible range so that a user can hear these sounds through a headset and see them as intensity increments on the Ultraprobe “gun’s” LED meter. Heterodyning works the same as a radio in that it accurately converts the high frequency sounds down into the audible range so that they are easily recognized and understood. The advantage of the Ultraprobe® 100 is that it is light, portable and easy to use. Plus it is an ultrasound sensing instrument. Ultrasound produces a high frequency, short wave signal. When compared with the sounds we humans can hear, the size of the sound waves are extremely small. This technology coming through the Ultraprobe® 100 provides the following advantages: Ultrasound is very directional Ultrasound can be easily blocked or shielded The Ultraprobe® 100 can be used in noisy environments The Ultraprobe® 100 can detect equipment changes and provide warning of potential problems The Ultraprobe® 100 is VERY easy to use
Datasheet
Description
The Ultraprobe® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by heterodyning them down into the audible range so that a user can hear these sounds through a headset and see them as intensity increments on the Ultraprobe “gun’s” LED meter. Heterodyning works the same as a radio in that it accurately converts the high frequency sounds down into the audible range so that they are easily recognized and understood. The advantage of the Ultraprobe® 100 is that it is light, portable and easy to use. Plus it is an ultrasound sensing instrument. Ultrasound produces a high frequency, short wave signal. When compared with the sounds we humans can hear, the size of the sound waves are extremely small. This technology coming through the Ultraprobe® 100 provides the following advantages: Ultrasound is very directional Ultrasound can be easily blocked or shielded The Ultraprobe® 100 can be used in noisy environments The Ultraprobe® 100 can detect equipment changes and provide warning of potential problems The Ultraprobe® 100 is VERY easy to use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Ultrasonic Inspection System - Ultraprobe® 100 - UE Systems, Inc.
Elmsford, NY, USA
Analog Ultrasonic Inspection System
Ultraprobe® 100
Analog Ultrasonic Inspection System Ultraprobe® 100
The Ultraprobe® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by heterodyning them down into the audible range so that a user can hear these sounds through a headset and see them as intensity increments on the Ultraprobe “gun’s” LED meter. Heterodyning works the same as a radio in that it accurately converts the high frequency sounds down into the audible range so that they are easily recognized and understood. The advantage of the Ultraprobe® 100 is that it is light, portable and easy to use. Plus it is an ultrasound sensing instrument. Ultrasound produces a high frequency, short wave signal. When compared with the sounds we humans can hear, the size of the sound waves are extremely small. This technology coming through the Ultraprobe® 100 provides the following advantages: Ultrasound is very directional Ultrasound can be easily blocked or shielded The Ultraprobe® 100 can be used in noisy environments The Ultraprobe® 100 can detect equipment changes and provide warning of potential problems The Ultraprobe® 100 is VERY easy to use

The Ultraprobe® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by heterodyning them down into the audible range so that a user can hear these sounds through a headset and see them as intensity increments on the Ultraprobe “gun’s” LED meter. Heterodyning works the same as a radio in that it accurately converts the high frequency sounds down into the audible range so that they are easily recognized and understood.

The advantage of the Ultraprobe® 100 is that it is light, portable and easy to use. Plus it is an ultrasound sensing instrument. Ultrasound produces a high frequency, short wave signal. When compared with the sounds we humans can hear, the size of the sound waves are extremely small. This technology coming through the Ultraprobe® 100 provides the following advantages:

  • Ultrasound is very directional
  • Ultrasound can be easily blocked or shielded
  • The Ultraprobe® 100 can be used in noisy environments
  • The Ultraprobe® 100 can detect equipment changes and provide warning of potential problems
  • The Ultraprobe® 100 is VERY easy to use
Supplier's Site Datasheet

Technical Specifications

  UE Systems, Inc.
Product Category Leak Testing Equipment
Product Number Ultraprobe® 100
Product Name Analog Ultrasonic Inspection System
Leak Test Method Ultrasonic Leak Detector
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 2080501 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
Refrigerant Leak Monitor - Chillgard® 5000 - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Photoacoustic Infrared
Output Options Analog Voltage; Analog Current
Local Interface Digital Front Panel
View Details
Spectroline High-Performance Fluorescent Dyes for Hydraulic Systems -  - HydraCheck Inc.
Specs
Leak Test Method Colorimetric Developer
View Details
Leak detectors - TAPIR HL 1102 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details