UE Systems, Inc. Ultrasonic Condition Alert Remote Monitor UCA 586

Description
The UCA 586 sensor is economically priced and is specifically designed for contact applications. Examples of these applications include: This sensor is economically priced and is specifically designed for contact applications. A list of potential application uses is below: I. Highly viscous fluid flows through pipes. Small metal balls are used to separate the liquid and to act as a sound source. Monitoring the sounds of the metal balls as they move against the pipe indicates fluid flow. A drop in sound level indicates disruption of flow. II. Groove Counting. A machine cuts 21 groves in an armature. The armature is spun 360° creating a click for each grove. With sensor contacting the armature, the instrument counts the clicks. An incorrect count is noted in a control panel. III. A paper mill monitors a critical valve. In only specific situations is the valve to be opened. Should a valve leak, an alarm is activated. IV. A food producer automatically washes large tanks with an internal spray wand. A sensor mounted on the outer wall detects the spray of water as it hits the interior wall. A localized indicator signals a ” no-wash” condition. V. An Electric utility has sensors affixed to cooling and feedwater boiler pumps to detect the onset of destructive cavitation. As air bubbles are compressed in these pumps, they burst producing a very distinctive ultrasound. Once a baseline is set cavitation is indicated by an increase in ultrasound amplitude. VI. Screw Compressors: Bearings are monitored for the onset of the failure mode in compressors used for refrigeration. An increase of 10-50 times over a baseline in a monitored ultrasonic frequency is the earliest indicator of bearing failure according to NASA research. VII. Fan Bearings: enclosed buildings must have ventilated air move through at a set cfm (cubic feet per minute). Should a fan bearing fail, the air quality in the building can be negatively effected. Monitors are set to alarm should a bearing enter the failure mode. VIII. Cooling Fan bearings in a UPS (uninterruptible power supply) for a computer room. Should the fans fail, the computers can overheat and fail. These monitors relay an alarm to a control panel. IX. Dynamometers are used to simulate driving conditions in an automotive test facility. The bearings are critical for accurate results in the testing. Should a bearing become faulty, the readings of a particular test can be incorrect. These bearings are ultrasonically monitored to indicate the earliest onset of bearing failure. X. Landing gear in a test lab is used to provide information about various mechanical processes related to this type of landing gear. Sensors are mounted on the bearings of this gear and set alarm should the bearing begin to fail.
Datasheet
Description
The UCA 586 sensor is economically priced and is specifically designed for contact applications. Examples of these applications include: This sensor is economically priced and is specifically designed for contact applications. A list of potential application uses is below: I. Highly viscous fluid flows through pipes. Small metal balls are used to separate the liquid and to act as a sound source. Monitoring the sounds of the metal balls as they move against the pipe indicates fluid flow. A drop in sound level indicates disruption of flow. II. Groove Counting. A machine cuts 21 groves in an armature. The armature is spun 360° creating a click for each grove. With sensor contacting the armature, the instrument counts the clicks. An incorrect count is noted in a control panel. III. A paper mill monitors a critical valve. In only specific situations is the valve to be opened. Should a valve leak, an alarm is activated. IV. A food producer automatically washes large tanks with an internal spray wand. A sensor mounted on the outer wall detects the spray of water as it hits the interior wall. A localized indicator signals a ” no-wash” condition. V. An Electric utility has sensors affixed to cooling and feedwater boiler pumps to detect the onset of destructive cavitation. As air bubbles are compressed in these pumps, they burst producing a very distinctive ultrasound. Once a baseline is set cavitation is indicated by an increase in ultrasound amplitude. VI. Screw Compressors: Bearings are monitored for the onset of the failure mode in compressors used for refrigeration. An increase of 10-50 times over a baseline in a monitored ultrasonic frequency is the earliest indicator of bearing failure according to NASA research. VII. Fan Bearings: enclosed buildings must have ventilated air move through at a set cfm (cubic feet per minute). Should a fan bearing fail, the air quality in the building can be negatively effected. Monitors are set to alarm should a bearing enter the failure mode. VIII. Cooling Fan bearings in a UPS (uninterruptible power supply) for a computer room. Should the fans fail, the computers can overheat and fail. These monitors relay an alarm to a control panel. IX. Dynamometers are used to simulate driving conditions in an automotive test facility. The bearings are critical for accurate results in the testing. Should a bearing become faulty, the readings of a particular test can be incorrect. These bearings are ultrasonically monitored to indicate the earliest onset of bearing failure. X. Landing gear in a test lab is used to provide information about various mechanical processes related to this type of landing gear. Sensors are mounted on the bearings of this gear and set alarm should the bearing begin to fail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Condition Alert Remote Monitor - UCA 586 - UE Systems, Inc.
Elmsford, NY, USA
Ultrasonic Condition Alert Remote Monitor
UCA 586
Ultrasonic Condition Alert Remote Monitor UCA 586
The UCA 586 sensor is economically priced and is specifically designed for contact applications. Examples of these applications include: This sensor is economically priced and is specifically designed for contact applications. A list of potential application uses is below: I. Highly viscous fluid flows through pipes. Small metal balls are used to separate the liquid and to act as a sound source. Monitoring the sounds of the metal balls as they move against the pipe indicates fluid flow. A drop in sound level indicates disruption of flow. II. Groove Counting. A machine cuts 21 groves in an armature. The armature is spun 360° creating a click for each grove. With sensor contacting the armature, the instrument counts the clicks. An incorrect count is noted in a control panel. III. A paper mill monitors a critical valve. In only specific situations is the valve to be opened. Should a valve leak, an alarm is activated. IV. A food producer automatically washes large tanks with an internal spray wand. A sensor mounted on the outer wall detects the spray of water as it hits the interior wall. A localized indicator signals a ” no-wash” condition. V. An Electric utility has sensors affixed to cooling and feedwater boiler pumps to detect the onset of destructive cavitation. As air bubbles are compressed in these pumps, they burst producing a very distinctive ultrasound. Once a baseline is set cavitation is indicated by an increase in ultrasound amplitude. VI. Screw Compressors: Bearings are monitored for the onset of the failure mode in compressors used for refrigeration. An increase of 10-50 times over a baseline in a monitored ultrasonic frequency is the earliest indicator of bearing failure according to NASA research. VII. Fan Bearings: enclosed buildings must have ventilated air move through at a set cfm (cubic feet per minute). Should a fan bearing fail, the air quality in the building can be negatively effected. Monitors are set to alarm should a bearing enter the failure mode. VIII. Cooling Fan bearings in a UPS (uninterruptible power supply) for a computer room. Should the fans fail, the computers can overheat and fail. These monitors relay an alarm to a control panel. IX. Dynamometers are used to simulate driving conditions in an automotive test facility. The bearings are critical for accurate results in the testing. Should a bearing become faulty, the readings of a particular test can be incorrect. These bearings are ultrasonically monitored to indicate the earliest onset of bearing failure. X. Landing gear in a test lab is used to provide information about various mechanical processes related to this type of landing gear. Sensors are mounted on the bearings of this gear and set alarm should the bearing begin to fail.

The UCA 586 sensor is economically priced and is specifically designed for contact applications. Examples of these applications include:

This sensor is economically priced and is specifically designed for contact applications. A list of potential application uses is below:

I. Highly viscous fluid flows through pipes. Small metal balls are used to separate the liquid and to act as a sound source. Monitoring the sounds of the metal balls as they move against the pipe indicates fluid flow. A drop in sound level indicates disruption of flow.

II. Groove Counting. A machine cuts 21 groves in an armature. The armature is spun 360° creating a click for each grove. With sensor contacting the armature, the instrument counts the clicks. An incorrect count is noted in a control panel.

III. A paper mill monitors a critical valve. In only specific situations is the valve to be opened. Should a valve leak, an alarm is activated.

IV. A food producer automatically washes large tanks with an internal spray wand. A sensor mounted on the outer wall detects the spray of water as it hits the interior wall. A localized indicator signals a ” no-wash” condition.

V. An Electric utility has sensors affixed to cooling and feedwater boiler pumps to detect the onset of destructive cavitation. As air bubbles are compressed in these pumps, they burst producing a very distinctive ultrasound. Once a baseline is set cavitation is indicated by an increase in ultrasound amplitude.

VI. Screw Compressors: Bearings are monitored for the onset of the failure mode in compressors used for refrigeration. An increase of 10-50 times over a baseline in a monitored ultrasonic frequency is the earliest indicator of bearing failure according to NASA research.

VII. Fan Bearings: enclosed buildings must have ventilated air move through at a set cfm (cubic feet per minute). Should a fan bearing fail, the air quality in the building can be negatively effected. Monitors are set to alarm should a bearing enter the failure mode.

VIII. Cooling Fan bearings in a UPS (uninterruptible power supply) for a computer room. Should the fans fail, the computers can overheat and fail. These monitors relay an alarm to a control panel.

IX. Dynamometers are used to simulate driving conditions in an automotive test facility. The bearings are critical for accurate results in the testing. Should a bearing become faulty, the readings of a particular test can be incorrect. These bearings are ultrasonically monitored to indicate the earliest onset of bearing failure.

X. Landing gear in a test lab is used to provide information about various mechanical processes related to this type of landing gear. Sensors are mounted on the bearings of this gear and set alarm should the bearing begin to fail.

Supplier's Site Datasheet

Technical Specifications

  UE Systems, Inc.
Product Category Leak Testing Equipment
Product Number UCA 586
Product Name Ultrasonic Condition Alert Remote Monitor
Leak Test Method Ultrasonic Leak Detector
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 1238775 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
Refrigerant Leak Monitor - Chillgard® 5000 - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Photoacoustic Infrared
Output Options Analog Voltage; Analog Current
Local Interface Digital Front Panel
View Details
Spectroline High-Performance Fluorescent Dyes for Hydraulic Systems -  - HydraCheck Inc.
Specs
Leak Test Method Colorimetric Developer
View Details
Leak detectors - TAPIR HL 1102 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details