U.S. Plastic Corporation Molded Polypropylene Tanks with Coversylene Tanks With Covers 9226

Description
This 2 gallon polypropylene tank has nominal interior dimensions of 8"L X 8"W X 8"H and a wall thickness of 3/16". Open top polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are made of a resin that meets FDA 21 CFR 177.1520 and USP Class VI. The maximum service temperature for these tanks is 220F and the brittleness temperature is 32F. Tanks are rated for use with 1.8 specific gravity media. If a fiberglass casing is used, the rating goes up to 2.2. Casings provide structural support and prevent bulging at the bottom of the tank. Casings are required for use with media having a specific gravity greater than 1.8, or for use at prolonged elevated temperatures.
Description
This 2 gallon polypropylene tank has nominal interior dimensions of 8"L X 8"W X 8"H and a wall thickness of 3/16". Open top polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are made of a resin that meets FDA 21 CFR 177.1520 and USP Class VI. The maximum service temperature for these tanks is 220F and the brittleness temperature is 32F. Tanks are rated for use with 1.8 specific gravity media. If a fiberglass casing is used, the rating goes up to 2.2. Casings provide structural support and prevent bulging at the bottom of the tank. Casings are required for use with media having a specific gravity greater than 1.8, or for use at prolonged elevated temperatures.

Suppliers

Company
Product
Description
Supplier Links
Molded Polypropylene Tanks with Coversylene Tanks With Covers - 9226 - U.S. Plastic Corporation
Lima, OH, USA
Molded Polypropylene Tanks with Coversylene Tanks With Covers
9226
Molded Polypropylene Tanks with Coversylene Tanks With Covers 9226
This 2 gallon polypropylene tank has nominal interior dimensions of 8"L X 8"W X 8"H and a wall thickness of 3/16". Open top polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are made of a resin that meets FDA 21 CFR 177.1520 and USP Class VI. The maximum service temperature for these tanks is 220F and the brittleness temperature is 32F. Tanks are rated for use with 1.8 specific gravity media. If a fiberglass casing is used, the rating goes up to 2.2. Casings provide structural support and prevent bulging at the bottom of the tank. Casings are required for use with media having a specific gravity greater than 1.8, or for use at prolonged elevated temperatures.

This 2 gallon polypropylene tank has nominal interior dimensions of 8"L X 8"W X 8"H and a wall thickness of 3/16". Open top polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are made of a resin that meets FDA 21 CFR 177.1520 and USP Class VI. The maximum service temperature for these tanks is 220F and the brittleness temperature is 32F. Tanks are rated for use with 1.8 specific gravity media. If a fiberglass casing is used, the rating goes up to 2.2. Casings provide structural support and prevent bulging at the bottom of the tank. Casings are required for use with media having a specific gravity greater than 1.8, or for use at prolonged elevated temperatures.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9226
Product Name Molded Polypropylene Tanks with Coversylene Tanks With Covers
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details