U.S. Plastic Corporation Tamco Polypropylene High Temperature Rectangular Tanks 9168

Description
This 37 gallon rectangular polypropylene tank has approximate inside dimensions of 30" long x 12" wide x 24" tall with a 1/4" wall thickness. Tank has a flange around top. The cover for this tank is #9194. Tank will withstand temperatures up to 200F. Cover sold separately.
Description
This 37 gallon rectangular polypropylene tank has approximate inside dimensions of 30" long x 12" wide x 24" tall with a 1/4" wall thickness. Tank has a flange around top. The cover for this tank is #9194. Tank will withstand temperatures up to 200F. Cover sold separately.

Suppliers

Company
Product
Description
Supplier Links
Tamco Polypropylene High Temperature  Rectangular Tanks - 9168 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Polypropylene High Temperature Rectangular Tanks
9168
Tamco Polypropylene High Temperature Rectangular Tanks 9168
This 37 gallon rectangular polypropylene tank has approximate inside dimensions of 30" long x 12" wide x 24" tall with a 1/4" wall thickness. Tank has a flange around top. The cover for this tank is #9194. Tank will withstand temperatures up to 200F. Cover sold separately.

This 37 gallon rectangular polypropylene tank has approximate inside dimensions of 30" long x 12" wide x 24" tall with a 1/4" wall thickness. Tank has a flange around top. The cover for this tank is #9194. Tank will withstand temperatures up to 200F. Cover sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9168
Product Name Tamco Polypropylene High Temperature Rectangular Tanks
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1259905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1981 gallons (0.7500 liters)
Pressure Rating 232 psi (163 m H2O)
View Details