U.S. Plastic Corporation PVC Hex Cap Unslotted Screws, Nuts And Washers 91392

Description
These PVC hex cap unslotted nuts and washers are lightweight, non-corrosive, vibration resistant, and anti-magnetic. The maximum temperature is 140 F.
Description
These PVC hex cap unslotted nuts and washers are lightweight, non-corrosive, vibration resistant, and anti-magnetic. The maximum temperature is 140 F.

Suppliers

Company
Product
Description
Supplier Links
PVC Hex Cap Unslotted Screws, Nuts And Washers - 91392 - U.S. Plastic Corporation
Lima, OH, USA
PVC Hex Cap Unslotted Screws, Nuts And Washers
91392
PVC Hex Cap Unslotted Screws, Nuts And Washers 91392
These PVC hex cap unslotted nuts and washers are lightweight, non-corrosive, vibration resistant, and anti-magnetic. The maximum temperature is 140 F.

These PVC hex cap unslotted nuts and washers are lightweight, non-corrosive, vibration resistant, and anti-magnetic. The maximum temperature is 140 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Screws
Product Number 91392
Product Name PVC Hex Cap Unslotted Screws, Nuts And Washers
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - PF11M-632-2BL - bisco industries
Specs
Screw Type Thumb Screw
Material Steel
View Details
Captive Thumb Screw, #10-32 Thread Size, 1/4 Thread Length - A 9B41-B1032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Standard Drives Slotted
Material Brass
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7855 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details
Tee Head Type C - T151 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details