Jergens, Inc. Knurled Thumb Screws 41878

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Inch Part No.'s: 303 Stainless Steel Metric Part No.'s: 12L14 Carbon Steel or 303 Stainless Steel Finish: 303 Stainless Steel: Natural 12L14 Carbon Steel: Black Oxide Note(s): The knurled thumb screw is supplied with no thread undercut
Request a Quote
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Inch Part No.'s: 303 Stainless Steel Metric Part No.'s: 12L14 Carbon Steel or 303 Stainless Steel Finish: 303 Stainless Steel: Natural 12L14 Carbon Steel: Black Oxide Note(s): The knurled thumb screw is supplied with no thread undercut
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Thumb Screw, part number 41878, is manufactured by Jergens, Inc. and is made from stainless steel with a natural finish. It features a knurled head for easy manual adjustment and is supplied without a thread undercut. This product is suitable for applications where frequent adjustments are necessary, providing a reliable fastening solution. The dimensions for this specific part include a length of 24 mm, a head diameter of 15 mm, and a thread size of 16 mm (M6). This thumb screw is designed for use in various engineering and manufacturing applications where durability and ease of use are essential.

Datasheet Summary
Powered by GS/AI

The Knurled Thumb Screw, part number 41878, is manufactured by Jergens, Inc. and is made from stainless steel with a natural finish. It features a knurled head for easy manual adjustment and is supplied without a thread undercut. This product is suitable for applications where frequent adjustments are necessary, providing a reliable fastening solution. The dimensions for this specific part include a length of 24 mm, a head diameter of 15 mm, and a thread size of 16 mm (M6). This thumb screw is designed for use in various engineering and manufacturing applications where durability and ease of use are essential.

Suppliers

Company
Product
Description
Supplier Links
Knurled Thumb Screws - 41878 - Jergens, Inc.
Cleveland, OH, United States
Knurled Thumb Screws
41878
Knurled Thumb Screws 41878
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Inch Part No.'s: 303 Stainless Steel Metric Part No.'s: 12L14 Carbon Steel or 303 Stainless Steel Finish: 303 Stainless Steel: Natural 12L14 Carbon Steel: Black Oxide Note(s): The knurled thumb screw is supplied with no thread undercut

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!
Features, Benefits, & Product Specifications:

  • Material:
    • Inch Part No.'s: 303 Stainless Steel
    • Metric Part No.'s: 12L14 Carbon Steel or 303 Stainless Steel
  • Finish:
    • 303 Stainless Steel: Natural
    • 12L14 Carbon Steel: Black Oxide

Note(s):
The knurled thumb screw is supplied with no thread undercut

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Screws
Product Number 41878
Product Name Knurled Thumb Screws
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41875 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Knurled Screw - HTS-700 - Reid Supply
Specs
Head Type Other; Half-Turn Head
Material Steel
Finish Black Oxide; Black Oxide
View Details
Knurled Thumb Screws - 41866 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Toggle Thumb Screws - 33505 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; 1215 Steel, Black Oxide
Finish Black Oxide
View Details