U.S. Plastic Corporation Heavy Duty PVC Fabricated Tanks 9074

Description
PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 36" long X 24" wide X 18" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and a support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9215, sold separately.
Description
PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 36" long X 24" wide X 18" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and a support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9215, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty PVC Fabricated Tanks - 9074 - U.S. Plastic Corporation
Lima, OH, USA
Heavy Duty PVC Fabricated Tanks
9074
Heavy Duty PVC Fabricated Tanks 9074
PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 36" long X 24" wide X 18" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and a support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9215, sold separately.

PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 36" long X 24" wide X 18" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and a support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9215, sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9074
Product Name Heavy Duty PVC Fabricated Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details