U.S. Plastic Corporation Heavy Duty PVC Fabricated Tanks 9066

Description
PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 18" long X 18" wide X 30" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and two support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9209, sold separately.
Description
PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 18" long X 18" wide X 30" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and two support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9209, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty PVC Fabricated Tanks - 9066 - U.S. Plastic Corporation
Lima, OH, USA
Heavy Duty PVC Fabricated Tanks
9066
Heavy Duty PVC Fabricated Tanks 9066
PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 18" long X 18" wide X 30" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and two support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9209, sold separately.

PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 18" long X 18" wide X 30" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and two support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9209, sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9066
Product Name Heavy Duty PVC Fabricated Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details