U.S. Plastic Corporation Heavy Duty PVC Fabricated Tanks 9038

Description
PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 12" long X 12" wide X 24" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and a support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9250, sold separately.
Description
PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 12" long X 12" wide X 24" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and a support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9250, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty PVC Fabricated Tanks - 9038 - U.S. Plastic Corporation
Lima, OH, USA
Heavy Duty PVC Fabricated Tanks
9038
Heavy Duty PVC Fabricated Tanks 9038
PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 12" long X 12" wide X 24" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and a support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9250, sold separately.

PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 12" long X 12" wide X 24" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and a support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9250, sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9038
Product Name Heavy Duty PVC Fabricated Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Compressed Air Receiver - 1060_48x144 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details